location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43130 pool/beach float Blue, White Vinyl Floating lounge chair

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coolerz Lazy Cooler Lounge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43130
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934533 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:49:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 43130 pool/beach float Blue, White Vinyl Floating lounge chair :
The long product name of Bestway 43130 pool/beach float Blue, White Vinyl Floating lounge chair. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Coolerz Lazy Cooler Lounge
More>>>
Bestway 43130 pool/beach float Blue, White Vinyl Floating lounge chair:
The official description of Bestway 43130 pool/beach float Blue, White Vinyl Floating lounge chair as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Five air chambers
- Sturdy pre-tested vinyl
- Detachable cooler
- Premium construction with armrest and backrest
- Two cup holders
- Heavy-duty repair patch included
- Contents: One lounge, one cooler bag, heavy-duty repair patch

Short summary description Bestway 43130 pool/beach float Blue, White Vinyl Floating lounge chair:
This short summary of the Bestway 43130 pool/beach float Blue, White Vinyl Floating lounge chair data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43130, Blue, White, Floating lounge chair, Vinyl, 90 kg, 1070 mm, 2310 mm

Long summary description Bestway 43130 pool/beach float Blue, White Vinyl Floating lounge chair:
This is an auto-generated long summary of Bestway 43130 pool/beach float Blue, White Vinyl Floating lounge chair based on the first three specs of the first five spec groups.

Bestway 43130. Product colour: Blue, White, Product type: Floating lounge chair, Material: Vinyl. Width: 1070 mm, Length: 2310 mm, Weight: 4,41 kg. Package width: 390 mm, Package depth: 300 mm, Package height: 175 mm. Quantity per pallet: 30 pc(s), Minimum order quantity: 2 pc(s)

Features
Product colour *
Blue, White
Material *
Vinyl
Product type *
Floating lounge chair
Maximum load weight
90 kg
Chambers quantity
5
Armrest
Yes
Backrest
Yes
Cup holder
Yes
Number of cup holders
2
Intrastat code
39269097
Weight & dimensions
Width
1070 mm
Length
2310 mm
Weight & dimensions
Weight
4,41 kg
Thickness
0,45 mm
Packaging data
Package width
390 mm
Package depth
300 mm
Package height
175 mm
Package volume
48000 cm³
Package type
Box
Packaging content
Cooler bag
Yes
Repair patch included
Yes
Logistics data
Quantity per pallet
30 pc(s)
Minimum order quantity
2 pc(s)