location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL6708MW KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port 17.3" DVI Full HD LCD KVM Switch (USB)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL6708MW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006845 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:51:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CL6708MW user manual (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL6708MW KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Integrated KVM with a 17.3” Widescreen DVI Full HD LCD monitor
  • - Single rail, sliding housing with top and bottom clearance for smooth operation in a 1U rack
  • - Controls eight Single Link DVI computers
  • - Supports an external console with DVI video port
  • - Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • - Additional hot-pluggable USB mouse port on front panel (also functions as a USB peripheral port)
  • - KVM port extendable via one-level cascade (up to 8 additional CS1768 8-port KVM switches)
  • - Computer selection via front panel pushbuttons, hotkeys, and multilingual on-screen display (OSD)
  • - Broadcast mode – allows you to send commands from the console to all computers to perform operations simultaneously
  • - Firmware upgradable
  • - Supports YUV video format for greater compatibility
  • - DVI monitor support – fully compliant with DVI specifications
  • - Video DynaSync™ – exclusive ATEN technology eliminates boot-up display problems and optimizes responsiveness when switching between ports
  • - Note: Video DynaSync™ only works with digital video sources
  • - HDCP-compatible for hassle-free content-protected media playback
  • - Superior video quality – 1920 x 1080 @ 60Hz; DDC2B
  • - Audio support for connecting speakers
  • - Auto Scan Mode for monitoring all computers
  • - Multiplatform support – Windows, Linux, Mac, Sun
  • - Optional rack mount kits available including easy installation options
  • - Console lock – enables the console drawer to remain securely locked away in position when not in use
  • - More information about "Easy Rack Mounting"...
Long product name ATEN CL6708MW KVM switch Rack mounting Black :
The long product name of ATEN CL6708MW KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port USB DVI Single Rail WideScreen LCD KVM Switch
More>>>
ATEN CL6708MW KVM switch Rack mounting Black:
The official description of ATEN CL6708MW KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CL6708MW brings additional versatility to ATEN’s line of LCD KVM Switches with its native DVI compatibility. Building on ATEN’s renowned, space-saving approach to KVM switches – which integrates an LCD panel, full keyboard, and touchpad into a streamlined, 1U housing – the CL6708MW is a highly-scalable LCD KVM switch which features the ability to control up to 64 computers by cascading 8 additional CS1768 8-port KVM switches.

Featuring an integrated 17.3" LED-backlit LCD panel capable of full HD 1080p video – greater clarity than typical analog interfaces – the CL6708MW incorporates the YUV video format for greater compatibility with high-definition signals (e.g. NVR sources). Similarly, the CL6708MW is High-Bandwidth Digital Content Protection (HDCP) compatible, making it well-suited for use with content-protected media in corporate, educational, and commercial settings.

To further enhance usability, ATEN’s LED illumination light is included to ensure keyboard and touchpad visibility in low-light conditions.

Note: Optional rack mount kits are available. For more information, refer to Compatible Accessories below.

Short summary description ATEN CL6708MW KVM switch Rack mounting Black:
This short summary of the ATEN CL6708MW KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CL6708MW, 1920 x 1080 pixels, Full HD, Rack mounting, 29,26 W, 1U, Black

Long summary description ATEN CL6708MW KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CL6708MW KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CL6708MW. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. HD type: Full HD, Maximum resolution: 1920 x 1080 pixels, Video bandwidth: 60 Hz. Product colour: Black, Rack capacity: 1U, Housing material: Metal, Plastic. Display: LCD, Display diagonal: 43,9 cm (17.3"). Power source: AC, Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Ports & interfaces
Number of computers controlled *
64
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
DVI-I ports quantity
9
Console ports *
3.5mm headphone, DVI-I, USB A
Console USB ports quantity
2
USB connector type
USB Type-A
Audio connections
Yes
Headphone outputs
8
Performance
HD type *
Full HD
Maximum resolution *
1920 x 1080 pixels
Video bandwidth
60 Hz
Scan interval
1, 255 s
DDC2B support
Yes
HDCP
Yes
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal, Plastic
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
Yes
Display
LCD
Display diagonal
43,9 cm (17.3")
On Screen Display (OSD)
Yes
Power
Power source
AC
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Power consumption (typical)
29,26 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
480 mm
Depth
689,2 mm
Height
44 mm
Weight
12,7 kg
Packaging content
Cables included
AC, KVM
Manual
Yes
AC adapter included
Yes
Rack mount kit
Yes
Brand Image Product code Product Stock Price from
ATEN CN9600 KVM switch Black ATEN CN9600 KVM switch Black
(show image)
CN9600 CN9600 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8950T KVM switch ATEN KE8950T KVM switch
(show image)
KE8950T KE8950T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CN8600 KVM switch Black ATEN CN8600 KVM switch Black
(show image)
CN8600 CN8600 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1768 KVM switch Blue ATEN CS1768 KVM switch Blue
(show image)
CS1768 CS1768 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)