location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
410X 2-pack High Yield Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF410XD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780321324 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 587816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 00:06:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 410X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 410 toner cartridges work with: HP LaserJet Pro M377, M452, M477
  • - 2 Black (~13,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Get more quality pages from your HP printer or MFP.[2] Original HP High Yield Toner cartridges with JetIntelligence match the speedy performance of your printer for consistent results. Choose toner that helps your printer work its best – Original HP.
  • - Ideal for producing professional-quality prints at high speeds your HP printer or MFP was built for, while helping protect against fraud.
  • - Depend on Original HP 410X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 Toner cartridges; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges :
The long product name of HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

410X 2-pack High Yield Black Original LaserJet Toner Cartridges
More>>>
HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges:
The official description of HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for producing professional-quality prints at high speeds your HP printer or MFP was built for, while helping protect against fraud.

Count on Original HP Toner Cartridges with JetIntelligence to deliver high quality at fast speeds, plus affordable high-yield options[1] and anti-fraud technology to ensure consistent HP quality.

Short summary description HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This short summary of the HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges, 13000 pages, Black, 2 pc(s)

Long summary description HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 13000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

HP ColorSphere 3 toner

Continue to count on professional quality at high speeds with HP ColorSphere 3 toner.

Professional-looking prints for your business

Look professional on every page with vibrant, high-quality black or colour prints that help your business look its best.

Anti-fraud technology

Help manage costs and count on consistent quality – with anti-fraud technology.

Easy to replace

No delays or mess – quickly replace your cartridges, using auto seal removal and easy-open packaging.

The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [6]

Page maximiser technology

Page maximiser technology enables more pages per cartridge than previous versions of HP toner cartridges. [1]

High-yield cartridges available

Print for longer than before and get more pages with optional high-yield cartridges. [1,2]

Replace less often with high-yield cartridges

Print more pages and replace cartridges less often with optional Original HP High Yield Toner cartridges. [1,2]

Features
Compatibility *
HP LaserJet Pro M377, M452, M477
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
13000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF410XD
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
363 mm
Depth
242 mm
Height
123 mm
Weight
950 g
Package width
363 mm
Package depth
242 mm
Package height
123 mm
Weight & dimensions
Package weight
1,9 kg
Technical details
Box contents
2 Toner cartridges; Recycling guide
Maximum number of stacking cartons
36 pc(s)
Master (outer) cases per pallet layer (EU)
9 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
225,7 g
EUR-pallet weight
157,3 g
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
12 pc(s)
Number of cartons per pallet
108 pc(s)
Quantity per pallet
108 pc(s)
Quantity per EUR-pallet
72 pc(s)
Other features
Pallet dimensions (W x D x H)
1100 x 990 x 1251 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1099,8 x 990,6 x 1252,2 mm (43.3 x 39 x 49.3")
Pallet weight (imperial)
225,2 kg (496.4 lbs)
Pallet size (EU)
1100 x 740 x 1133 mm
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 410X 2-pack High Yield Black Original LaserJet Toner Cartridges:
Disclaimer

[1] HP 410X High Yield Black/Cyan/Yellow/Magenta Original LaserJet Toner cartridges are not included in printer purchase. Please purchase separately. Learn more at http://www.hp.com/go/learnaboutsupplies.
[2] HP LaserJet Original Toner Cartridges with JetIntelligence released after 2015. Highest capacity cartridges compared to predecessor highest capacity toner cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[3] As compared with cartridge gauges for predecessor products.
[4] Approximate average yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.

[1] HP LaserJet Original Toner Cartridges with JetIntelligence released after 2015. Highest capacity cartridges compared to predecessor highest capacity toner cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[2] HP 410X High Yield Black/Cyan/Yellow/Magenta Original LaserJet Toner cartridges are not included in printer purchase. Please purchase separately. Learn more at http://www.hp.com/go/learnaboutsupplies.
[3] As compared with cartridge gauges for predecessor products.
[5] See http://www.hp.com/go/suppliesclaims.
[6] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http:// www.hp.com/go/recycledcontent.