location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 400-APEH internal hard drive 1 TB 7200 RPM 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-APEH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-APEH show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 09:03:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dell Wyse 400-APEH internal hard drive 1 TB 7200 RPM 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 3.5" 7200 RPM Serial ATA
  • - Server/workstation HDD
  • - 6 Gbit/s
Long product name Dell Wyse 400-APEH internal hard drive 1 TB 7200 RPM 3.5" Serial ATA :
The long product name of Dell Wyse 400-APEH internal hard drive 1 TB 7200 RPM 3.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB 7.2K RPM SATA 6Gbps 3.5in Cabled Hard Drive, CusKit
More>>>
Dell Wyse 400-APEH internal hard drive 1 TB 7200 RPM 3.5" Serial ATA:
The official description of Dell Wyse 400-APEH internal hard drive 1 TB 7200 RPM 3.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features & Benefits
- Offers up to 1 TB storage capacity
- Equipped with Serial ATA interface which delivers high data transfer rate
- 7.2K RPM spindle speed ensures excellent performance

Overview
Increase the storage capacity of your Dell™ System with 1 TB Hard Drive from Dell. It boasts a storage capacity of up to 1 TB, enabling users to store large amounts of data. Featuring Serial ATA interface, this hard drive delivers enhanced data transfer speed of up to 6 Gbps .

Short summary description Dell Wyse 400-APEH internal hard drive 1 TB 7200 RPM 3.5" Serial ATA:
This short summary of the Dell Wyse 400-APEH internal hard drive 1 TB 7200 RPM 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 400-APEH, 1 TB, 7200 RPM, 3.5", Serial ATA

Long summary description Dell Wyse 400-APEH internal hard drive 1 TB 7200 RPM 3.5" Serial ATA:
This is an auto-generated long summary of Dell Wyse 400-APEH internal hard drive 1 TB 7200 RPM 3.5" Serial ATA based on the first three specs of the first five spec groups.

Dell Wyse 400-APEH. HDD capacity: 1 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA

Features
HDD capacity *
1 TB
HDD speed *
7200 RPM
HDD size *
3.5"
Interface *
Serial ATA
Type *
HDD
Component for *
Server/workstation
HDD interface transfer rate
6 Gbit/s
Power
Operating voltage
5 / 12 V
Packaging content
Storage drive adapter included
No
Packaging data
Quantity per pack
1 pc(s)
Other features
Compatible products
PowerEdge T30
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Dell Wyse 400-APEH internal hard drive 1 TB 7200 RPM 3.5" Serial ATA:
Disclaimer

Actual configuration might differ from illustration