location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67486 air mattress Double mattress Beige, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Foamtop Comfort Raised Airbed / Queen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67486
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922196 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2022 16:18:09
The date of the most recent change of this product data-sheet in Icecat.
Bestway 67486 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 67486 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DECLARATION OF CONFORMITY (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 67486 air mattress Double mattress Beige, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double mattress
  • - Queen size
  • - Material: Memory foam, Vinyl
  • - Built-in air pump
  • - Beige, Grey
Long product name Bestway 67486 air mattress Double mattress Beige, Grey :
The long product name of Bestway 67486 air mattress Double mattress Beige, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Foamtop Comfort Raised Airbed / Queen
More>>>
Bestway 67486 air mattress Double mattress Beige, Grey:
The official description of Bestway 67486 air mattress Double mattress Beige, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FOAMTOP COMFORT RAISED AIRBED / QUEEN
- Safety valve
- Sturdy pre-tested vinyl
- Sturdy I-beam construction
- Comfortable flocked sleeping surface
- Unique rib and surround frame design offers advanced support and helps to eliminate roll offs
- Comfortable foam top design for an unparalleled sleeping experience
- Built-in 220-240V~electric air pump (TUV approved)
- Inflates in 270 seconds
- Great for indoor use
- Travel bag included
- Heavy-duty repair patch included
Contents: One air bed, one travel bag, repair patch

Short summary description Bestway 67486 air mattress Double mattress Beige, Grey:
This short summary of the Bestway 67486 air mattress Double mattress Beige, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67486, Double mattress, Queen size, Indoor, Built-in air pump

Long summary description Bestway 67486 air mattress Double mattress Beige, Grey:
This is an auto-generated long summary of Bestway 67486 air mattress Double mattress Beige, Grey based on the first three specs of the first five spec groups.

Bestway 67486. Type: Double mattress, Product colour: Beige, Grey, Material: Memory foam, Vinyl. Width: 1520 mm, Length: 2030 mm, Height: 460 mm. Package width: 500 mm, Package depth: 600 mm, Package height: 260 mm. Minimum order quantity: 1 pc(s), Quantity per pallet: 15 pc(s)

Features
Mattress size
Queen size
Type *
Double mattress
Product colour *
Beige, Grey
Material *
Memory foam, Vinyl
Suitable for
Indoor
Built-in air pump *
Yes
Pump voltage
220 - 240 V
Self-locking safety valve
Yes
Operating time
4,5 min
Flocked top
Yes
Intrastat code
39269092
Interleaved Two of Five (ITF-14)
06942138985573
Weight & dimensions
Width
1520 mm
Weight & dimensions
Length
2030 mm
Height
460 mm
Weight
11,6 kg
Packaging data
Package width
500 mm
Package depth
600 mm
Package height
260 mm
Package volume
85000 cm³
Package type
Box
Packaging content
Storage case
Yes
Repair patch included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
15 pc(s)