location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Gigabit Ethernet Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS105E-100PES show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:28:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 1000Base-T, 100Base-TX, 10Base-T
  • - MAC address table: 8000 entries
Long product name NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black :
The long product name of NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5-Port 100/1000 Mbps Gigabit Switch
More>>>
NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black:
The official description of NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GS105, GS108 & GS116 Gigabit Ethernet Switches are equipped with 10/100/1000 Mbps ports giving your small or growing business network the capacity to handle huge workloads.

- Moves very large files instantly across your network
- 10 x faster than standard Fast Ethernet (10/100)
- Full duplex, providing up to 2000 Mbps on each port
- Auto-sensing on each port detects at the best network speed (10, 100 or 1000)
- Auto Uplink™ technology auto adjusts for different types of Ethernet cable
- The compact, sturdy metal case fits easily on a desk or mounts on a wall

Gigabit Ethernet Connectivity

The GS105, GS108 and GS116 unmanaged desktop switches are standards based for easy integration of Ethernet (10 Mbps), Fast Ethernet (100 Mbps) and Gigabit Ethernet (1000 Mbps) devices. These Switches feature 5, 8 or 16 ports. Every port of the GS105, GS108 and GS116 automatically senses the right speed and full/half duplex mode, and Auto Uplink technology automatically adjusts for straight-through or crossover cables.

Easy to Use

With NETGEAR's GS105, GS108 and GS116 desktop switches, you can take gigabit to the desktop in minutes, just plug and play! Once connected, these switches provide you a powerful, high-speed network.

Value for Money

The GS105, GS108 and GS116 are affordable Gigabit switches giving your network the capacity to handle heavy workloads and move very large files across your small business network instantly and easily.

Short summary description NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black:
This short summary of the NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 5-Port Gigabit Ethernet Switch, Unmanaged, Full duplex

Long summary description NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black:
This is an auto-generated long summary of NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black based on the first three specs of the first five spec groups.

NETGEAR 5-Port Gigabit Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3z

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
1000Base-T, 100Base-TX, 10Base-T
Full duplex
Yes
Flow control support
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Design
Stackable *
No
Product colour
Black
Safety
UL (UL 60950), CUL, C-Tick, CE Mark, TUV (EN 60950)
Performance
Compatible operating systems
Windows, Mac OS, NetWare, Linux
Performance
Mean time between failures (MTBF)
87600 h
Power
Power consumption (typical)
4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
490 g
Other features
Latency
20 µs
Dimensions (WxDxH)
158 x 105 x 25 mm
Bandwidth
10 Gbit/s
I/O ports
5x 10/100/1000 (RJ-45)
Power requirements
12VAC, 1.2A
Electromagnetic emissions
FCC Class A & VCCI Class A, CE Class A, MIC
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-10-27 03:31:43
Uk has collected 6 expert reviews for NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
uk.hardware.info
Updated:
2015-10-27 03:30:45
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
Brand Image Product code Product Stock Price from
NETGEAR ProSafe Plus 24-Port Fast Ethernet Switch Unmanaged Blue NETGEAR ProSafe Plus 24-Port Fast Ethernet Switch Unmanaged Blue
(show image)
JFS524E ProSafe Plus 24-Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged
(show image)
FS116E ProSafe 16 Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)