location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1128MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102JN3EU0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983012352 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 14:31:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Apr 2017
Product end of life date
Bullet Points KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 28 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor PowerPC 440 667 MHz
  • - 15 kg
Long product name KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm :
The long product name of KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-1128MFP - 4-in-1 sistem, 1,200 x 1,200 dpi (print), 600 x 600 dpi, 256 greyscales (scan/copy), 20,000 ppm, max 28 ppmin A4, MMR/JPEG, Text, Photo, Text + Photo OCR, FAX: JBIG, MMR, MR, MH, USB 2.0 (Hi-Speed), Fast FastEthernet (10/100BaseTX, SNMPv3, SSL, IPsec, IPv6, IEEE802.1x)
More>>>
KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm:
The official description of KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact multifunctionals you can rely on
Efficiency and reliability combine with a large number of standard functionalities to make this MFP perfect for your workgroup. The device print and copy at a fast 28 pages per minute, while the standard duplex functionality reduces your paper consumption and the need for office filing space. The FS-1128MFP even offers fax functionality as standard. Furthermore the advanced scan functionalities make this A4 MFP an ideal addition to your digital document workflow.
- Up to 28 pages per minute in A4.
- Time to first copy 6.9 seconds or less.
- High resolution of 1,200 dpi.
- Standard print, scan and fax functionality.
- Standard duplex unit for cost-saving double-sided printing.
- Standard reverse automatic document processor.
- Up to 2 optional paper feeders for up to 800 sheets.
- Very compact and user-friendly design.
- Exceptionally low printing costs.

Short summary description KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -1128MFP, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, A4, Direct printing

Long summary description KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -1128MFP. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
15 s
Time to first page (black, normal)
6 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
6,9 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Scan to
FTP
Image formats supported
JPG, TIF
Greyscale levels
256
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
100 pages
Fax coding methods
JBIG, MMR, MR
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PCL XL
Input & output capacity
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes
Multi-purpose tray media types
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Paper tray media weight
60 - 120 g/m²
Paper handling
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv6)
SNMPv3, SSL, IPsec
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
440
Processor frequency
667 MHz
Sound pressure level (copying)
52 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
494 W
Power consumption (PowerSave)
10,2 W
Power consumption (standby)
91 W
Certificates
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
15 kg
Logistics data
Harmonized System (HS) code
84433100
Other features
Dimensions (WxDxH)
494 x 410 x 366 mm
Custom media sizes
105 x 148mm/216 x 356mm
Network ready
Yes
Power requirements
AC 220 - 240 V, 50/60Hz
Maximum internal memory
0,768 GB
Compatible operating systems
Windows 2000/XP/Server 2000/Server 2003/ Vista/Server 2008, MAC OS 9.X, MAC OS X, Linux
Emulations
PCL 6, PCL 5e, Postscript 3 (KPDL3), Lineprinter, IBM Proprinter X24, EPSON LQ 850, DIABLO630, PRESCRIBE, PDF, XPS
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:36:01
Uk has collected 4 expert reviews for KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
itreviews.com
Updated:
2011-08-01 21:35:54
This machine shows its heritage in the photocopier market and produces quick, clean copies for most small business needs. Its duplex scan and print facilities and its well-designed control panel make it a versatile machine for scanning and copying, as...
0%
trustedreviews.com
Updated:
2011-08-01 21:36:01
The dividing line between multifunction printers and photocopiers gets finer and finer and Kyocera Mita's FS-1128MFP is designed to sell through the photocopier channel, even though it has both USB and network computer connections. It also has a good rang...
90%