location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T5010 barebook Intel GM45 33,8 cm (13.3") 1280 x 800 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK T5010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K276-V100
Category:
Barebooks are notebooks that contain no processor, memory or hard drive. They are built-to-order, allowing you to choose your own components. The recommended components are listed in the specifications accompanying this product.
Barebooks Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu LIFEBOOK T5010 barebook Intel GM45 33,8 cm (13.3") 1280 x 800 pixels :
The long product name of Fujitsu LIFEBOOK T5010 barebook Intel GM45 33,8 cm (13.3") 1280 x 800 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK T5010, No Processor/HDD/RAM/OS, 13.3" 1280 x 800 pixel TFT active digitizer, Intel GMA 4500M HD, Gigabit Ethernet, ConfCamera 1.3MP
More>>>
Fujitsu LIFEBOOK T5010 barebook Intel GM45 33,8 cm (13.3") 1280 x 800 pixels:
The official description of Fujitsu LIFEBOOK T5010 barebook Intel GM45 33,8 cm (13.3") 1280 x 800 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate meeting tool – perfect for every business trip
The LIFEBOOK T Series makes you more productive in mobile situations and defines a new way of mobile working: On your way to an appointment, giving a presentation or taking notes in a meeting.
The new LIFEBOOK T5010 is a lightweight convertible notebook that comes with a modular bay to enhance your business with the flexibility you need to be 100% productive. The integrated 3G/UMTS option gives you the freedom to work wherever you want

The brilliant 33.8 cm (13.3-inch) TFT display with active digitizer guarantees comfortable working. Enjoy the advantages of flexible pen-based entries, such as automatic handwriting recognition and many other special features that only a Convertible Notebook can offer.

3G/UMTS
Connected everywhere
Offering Wi-Fi certified WLAN, Bluetooth, modem and optional embedded 3G/ UMTS the LIFEBOOK T5010 is the perfect meeting tool wherever your business leads you. Don’t care about hot spots while working on your e-mails or preparing a presentation for the next meeting.

OUTSTANDING MOBILE- DESIGN
With a robust and reliable housing the LIFEBOOK T5010 is the perfect companion on your business trip. Thanks to the high quality hinge and the magnesium lid your mobile working is prepared for every kind of situation – inside and outside the office. Slot a second battery into the modular bay and enjoy the freedom of a battery charger one business day long.

SPECIAL FEATURES LIFEBOOK T5010
-Intel® Centrino® with vPro™ technology with Intel® Core™2 Duo processor.
-genuine Windows Vista® Business.
-Advanced Theft Protection.
-Computrace® enabled BIOS.
-3G/ UMTS (HSDPA, HSUPA), Wi-Fi certified WLAN, Bluetooth.
-Fully featured powerful notebook and tablet PC in one device.
-33.8 cm (13.3-inch) display at just 2.0 kg.
-Bi-directional rotatable display.
-SmartCard reader controller and TPM module.

Short summary description Fujitsu LIFEBOOK T5010 barebook Intel GM45 33,8 cm (13.3") 1280 x 800 pixels:
This short summary of the Fujitsu LIFEBOOK T5010 barebook Intel GM45 33,8 cm (13.3") 1280 x 800 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T5010, 33,8 cm (13.3"), TFT, 1280 x 800 pixels, GMA 4500MHD, Ethernet LAN, Bluetooth

Long summary description Fujitsu LIFEBOOK T5010 barebook Intel GM45 33,8 cm (13.3") 1280 x 800 pixels:
This is an auto-generated long summary of Fujitsu LIFEBOOK T5010 barebook Intel GM45 33,8 cm (13.3") 1280 x 800 pixels based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T5010. Motherboard chipset: Intel GM45, Compatible processor series: Intel® Core™2 Duo. Supported memory types: DDR3-SDRAM, Maximum internal memory: 2 GB, Memory slots: 2x DIMM. Compatible memory cards: Memory Stick (MS), SD. Supported HDD interfaces: Serial ATA. Graphics card: GMA 4500MHD

Processor
Motherboard chipset
Intel GM45
Compatible processor series
Intel® Core™2 Duo
Memory
Maximum internal memory
2 GB
Memory slots
2x DIMM
Supported memory types *
DDR3-SDRAM
Supported memory clock speeds
1066 MHz
Storage
Compatible memory cards
Memory Stick (MS), SD
Card reader integrated
Yes
Hard drive
Supported HDD interfaces
Serial ATA
Video
Graphics card
GMA 4500MHD
Camera
Built-in camera
Yes
Megapixel
1,3 MP
Display
Display diagonal *
33,8 cm (13.3")
Display resolution
1280 x 800 pixels
Display
TFT
Audio
Audio system
Realtek ALC269
Network
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity
3
Ports & interfaces
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
VGA (D-Sub) ports quantity
1
Software
Compatible operating systems
Microsoft Windows Vista Business 32-bit, Microsoft Windows 7 Professional 32-bit, Microsoft Windows XP Tablet PC Edition 2005 (DVD)
Operating system installed
No
Weight & dimensions
Weight
2 kg
Width
319 mm
Depth
244 mm
Height
36,5 mm
Certificates
Certification
CE, CE!, CB, cUL, FCC, Class B, RoHS, WEEE, EPEAT Silver
Power
AC adapter power
80 W
Input device
Pointing device
Touchpad
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Technical details
Networking features
Gigabit Ethernet
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 02:54:48
Uk has collected 18 expert reviews for Fujitsu LIFEBOOK T5010 barebook Intel GM45 33.8 cm (13.3") 1280 x 800 pixels and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-08-22 02:54:42
Fujitsu's LifeBook T5010 is a 13.3in tablet-convertible notebook with excellent build quality, good speed and plenty of features. It's powered by an Intel Core 2 Duo T9600 CPU, and has a bright touch screen with Wacom's interface technology built in. Click here for specs on Fujitsu LifeBook T5010Tablet functionalityWe love the touch screen on the T5010: it's very responsive, feels smooth and it supports multiple inputs. You can use the supplied pen to write notes on the screen, and you can u...
Good Excellent touch screen and handwriting recognition, fast, solid build quality, can use fingers or a pen to navigate...
Bad No ExpressCard/54 slot, not all USB ports are powered...
Bottom line If you’re on the lookout for a notebook that can be used as a tablet, then the Fujitsu LifeBook T5010 is about as good as it gets. It’s fast, very well built and has one of the most responsive and accurate touch screens we’ve tested. The...
85%
pcadvisor.co.uk
Updated:
2014-08-22 02:54:42
Product Code: VFYT5010MF091GB The Fujitsu LifeBook T5010 convertible laptop is built for business. Running on the Centrino 2 vPro chipset and packed to the gills with IT-friendly security features, it's designed to be an efficient portable workstatio...
Bottom line The Fujitsu LifeBook T5010 multitouch tablet-PC hybrid provides security, strength, and efficiency in a ho-hum package. Nate Ralph Lowest online price: £1,508.81...
70%
zdnet.co.uk
Updated:
2014-08-22 02:54:47
The Fujitsu Siemens T5010 is a well-made convertible Tablet PC with a sturdy casing and a comfortable keyboard. Its a little heavy for extended use in tablet mode, but benefits from a 13.3in. screen and decent performance.
Good Good performance, Highquality keyboard, Sizeable screen for a Tablet PC, Modular bay supports a second battery, Mobile broadband option...
Bad Battery life could be longer, Active digitiser requires stylus, Relatively large and heavy...
Bottom line The Fujitsu Siemens T5010 is a well-made convertible Tablet PC with a sturdy casing and a comfortable keyboard. Its a little heavy for extended use in tablet mode, but benefits from a 13.3in. screen and decent performance...
75%
goodgearguide.com.au
Updated:
2014-08-22 02:54:47
The Fujitsu LifeBook T5010 is a 13.3in tablet that comes with lots of quality hardware in a small package. Unfortunately it generates too much heat, making it unpleasant to use.The T5010 feels solid and is comfortable to use when first turned on. The full-sized...
Good Latest connectivity options, Wacom active digitiser, good battery life...
Bad Price, overheats...
Bottom line The Fujitsu LifeBook T5010 is a relatively powerful notebook with the latest connectivity options and an above-average battery life. Unfortunately the unit’s overheating detracts from what should be a strong performer...
70%