location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY KW 2000 keyboard Universal RF Wireless QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KW 2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JK-1700GB-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112085482
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CHERRY KW 2000 keyboard Universal RF Wireless QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Black
  • - 1 pc(s)
Long product name CHERRY KW 2000 keyboard Universal RF Wireless QWERTY English Black :
The long product name of CHERRY KW 2000 keyboard Universal RF Wireless QWERTY English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KW 2000, USB, 2.4 GHz, 10 m
More>>>
CHERRY KW 2000 keyboard Universal RF Wireless QWERTY English Black:
The official description of CHERRY KW 2000 keyboard Universal RF Wireless QWERTY English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CHERRY KW 2000 is the ideal keyboard for every workplace. No more annoying cable and keyboard noise – instead a modern flat design with a high level of reliability at an outstanding price/performance ratio.

- Flat, wireless keyboard including cursor and number pad
- Whisper keystroke keys with abrasion-resistant laser key labelling
- Nano USB receiver
- GS approval
- Up to 10 million keystrokes
- 4 hotkeys (calculator, e-mail, browser, sleep mode)

Short summary description CHERRY KW 2000 keyboard Universal RF Wireless QWERTY English Black:
This short summary of the CHERRY KW 2000 keyboard Universal RF Wireless QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY KW 2000, Full-size (100%), Wireless, RF Wireless, QWERTY, Black

Long summary description CHERRY KW 2000 keyboard Universal RF Wireless QWERTY English Black:
This is an auto-generated long summary of CHERRY KW 2000 keyboard Universal RF Wireless QWERTY English Black based on the first three specs of the first five spec groups.

CHERRY KW 2000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 109, Recommended usage: Universal. Product colour: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
109
Keyboard keys operating life
10 million characters
Windows keys
Yes
Hot keys
Yes
Number of hot keys
4
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Frequency band
2.4 - 2.483 GHz
Certification
c-tick, UL, CE, FCC, TÜV/GS
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Features
Wireless range
10 m
Plug and Play
Yes
Power
Power consumption
35 mA
Power
Battery type
AAA
Number of batteries supported
1
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
458 x 170 x 20 mm
Keyboard weight
502 g
Packaging data
Package width
485 mm
Package depth
205 mm
Package height
28 mm
Package weight
706 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Receiver dimensions (W x D x H)
18 x 13 x 5 mm
Receiver weight
1,5 g
Batteries included
Yes
User guide
Yes
Logistics data
Quantity per master (outer) case
6 pc(s)
Quantity per pallet
192 pc(s)
Number of cartons per pallet
32 pc(s)
Brand Image Product code Product Stock Price from
CHERRY TouchBoard G80-11900 keyboard Universal USB QWERTY UK English Black CHERRY TouchBoard G80-11900 keyboard Universal USB QWERTY UK English Black
(show image)
G80-11900LUMGB-2 G80-11900 TOUCHBOARD Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TouchBoard G80-11900 keyboard USB QWERTY English Grey CHERRY TouchBoard G80-11900 keyboard USB QWERTY English Grey
(show image)
G80-11900LUMGB-0 G80-11900 TOUCHBOARD Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)