location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FY948AA graphics card 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FY948AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FY948AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420400844 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP FY948AA graphics card 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 GB GDDR3
  • - 2560 x 1600 pixels 128 bit PCI Express 2.0
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.1 OpenGL version: 2.1
Warranty: 3 Years Limited(Next Day On-Site, with Hardware Support & Phone-in Assistance)
Long product name HP FY948AA graphics card 1 GB GDDR3 :
The long product name of HP FY948AA graphics card 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI FirePro V7750 1GB Graphics Card
More>>>
Short summary description HP FY948AA graphics card 1 GB GDDR3:
This short summary of the HP FY948AA graphics card 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP FY948AA, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description HP FY948AA graphics card 1 GB GDDR3:
This is an auto-generated long summary of HP FY948AA graphics card 1 GB GDDR3 based on the first three specs of the first five spec groups.

HP FY948AA. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
No
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI Express 2.0
DVI-I ports quantity *
1
DisplayPorts quantity *
2
Performance
PhysX
No
Performance
TV tuner integrated *
No
DirectX version *
10.1
Shader model version *
4.0
OpenGL version *
2.1
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Weight & dimensions
Weight
780 g
Depth
330,2 mm
Width
111,8 mm
Other features
Mac compatibility
No
HDMI
No
Size (imperial)
33 cm (13")