location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TNT006EU laptop case 39,6 cm (15.6") Briefcase Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TNT006EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TNT006EU show
Show alternative article codes used in the online market place
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TNT006EU laptop case 39,6 cm (15.6") Briefcase Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39,6 cm (15.6") Black, Blue
  • - Nylon
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 1,15 kg
Warranty: Limited Lifetime
Long product name Targus TNT006EU laptop case 39,6 cm (15.6") Briefcase Black, Blue :
The long product name of Targus TNT006EU laptop case 39,6 cm (15.6") Briefcase Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" / 39.6cm Atmosphere Toploading Laptop Case
More>>>
Targus TNT006EU laptop case 39,6 cm (15.6") Briefcase Black, Blue:
The official description of Targus TNT006EU laptop case 39,6 cm (15.6") Briefcase Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This new case from the Targus Atmosphere range offers a unique style in a highly functional design. Its innovative shape and two tone design make it elegant for today's executive. Holding standard 15.6” laptops this case protects your computer in a high-density padded computer section with side storage space for your accessories (power supply, mice, keypads, etc).

Features include: a front pocket with work station for quick access to items you need most: your airline ticket, passport, PDA, pens, keys and business cards - eliminating the need to open the main compartment to access these items.

Made from lightweight materials and with an ultra comfort handle, it's a must for organisation, durability and style, this case is ready when you are.

- High-density padded laptop compartment for maximum protection for laptops with 15.6” screens
- Elegant innovative style: two tone nylon and innovative shape
- Storage - Plenty of accessory pockets for: mobile phone, PDA, business cards, pens, keys and much more!
- Expanding file section for your day’s documentation. • Elegant innovative style: two tone lightweight nylon designed in an innovative style
- Full-Length rear document pocket to transport and protect your papers
- Comfort - Detachable shoulder strap with cushioned pad for improved comfort when on the move.
- Notebook Restraining Strap to fasten your notebook tightly to the notebook compartment

Short summary description Targus TNT006EU laptop case 39,6 cm (15.6") Briefcase Black, Blue:
This short summary of the Targus TNT006EU laptop case 39,6 cm (15.6") Briefcase Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TNT006EU, Briefcase, 39,6 cm (15.6"), Shoulder strap, 1,15 kg

Long summary description Targus TNT006EU laptop case 39,6 cm (15.6") Briefcase Black, Blue:
This is an auto-generated long summary of Targus TNT006EU laptop case 39,6 cm (15.6") Briefcase Black, Blue based on the first three specs of the first five spec groups.

Targus TNT006EU. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"), Shoulder strap. Weight: 1,15 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black, Blue
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Features
Quantity
1
Weight & dimensions
Width
430 mm
Depth
130 mm
Height
360 mm
Weight
1,15 kg
Notebook compartment dimensions (W x D x H)
374,6 x 280,3 x 38,8 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:16:09
Uk has collected 1 expert review for Targus TNT006EU laptop case 39.6 cm (15.6") Briefcase Black, Blue and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Brand Image Product code Product Stock Price from
Targus Universal - Atmosphere Range 39,1 cm (15.4") Targus Universal - Atmosphere Range 39,1 cm (15.4")
(show image)
TNT007EU Universal - Atmosphere Range 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)