location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU039-2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304013341 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:34:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models Black :
The long product name of APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models
More>>>
APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models Black:
The official description of APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models

Features - Quick Plug-in Connections

Models Supported - SU24XLBP, SUA24XLBP, UXBP24

Short summary description APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models Black:
This short summary of the APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models, Black, 410 g, APC Smart-UPS XL Battery Pack Connectors, 203,2 x 152,4 x 50,8 mm

Long summary description APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models Black:
This is an auto-generated long summary of APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models Black based on the first three specs of the first five spec groups.

APC Smart-UPS XL Battery Pack Extension Cable for 24V BP, not RM models. Product colour: Black. Weight: 410 g. Output connections: APC Smart-UPS XL Battery Pack Connectors, Dimensions (WxDxH): 203,2 x 152,4 x 50,8 mm

Features
Product colour *
Black
Weight & dimensions
Weight
410 g
Logistics data
Harmonized System (HS) code
84733080
Other features
Output connections
APC Smart-UPS XL Battery Pack Connectors
Dimensions (WxDxH)
203,2 x 152,4 x 50,8 mm
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)