location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet E809a inkjet printer Colour 4800 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E809a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9299A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420901488 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2024 12:06:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet E809a inkjet printer Colour 4800 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A3 12 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Officejet E809a inkjet printer Colour 4800 x 1200 DPI A3 :
The long product name of HP Officejet E809a inkjet printer Colour 4800 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 7000 Wide Format Printer, Inkjet, 33ppm, A3, 384MHz, 32MB
More>>>
HP Officejet E809a inkjet printer Colour 4800 x 1200 DPI A3:
The official description of HP Officejet E809a inkjet printer Colour 4800 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wide format printing up to A3+, professional colour for the lowest cost per page vs. in-class inkjets, up to 40% less energy use than lasers, print at up to 33 ppm black / 32 ppm colour, 4 individual HP Officejet ink cartridges, Ethernet networking, ENERGY STAR® qualified, HP Smart Web Printing, HP Easy Printer Care Software
Create professional-quality colour documents and photo-quality prints from postcard size to A3+. Enjoy versatile, affordable printing at the lowest cost per page vs. in-class inkjets[1]. Share fast performance with built-in Ethernet networking.

Short summary description HP Officejet E809a inkjet printer Colour 4800 x 1200 DPI A3:
This short summary of the HP Officejet E809a inkjet printer Colour 4800 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet E809a, Colour, 4, 4800 x 1200 DPI, A3, 7000 pages per month, 12 ppm

Long summary description HP Officejet E809a inkjet printer Colour 4800 x 1200 DPI A3:
This is an auto-generated long summary of HP Officejet E809a inkjet printer Colour 4800 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP Officejet E809a. Colour, Number of print cartridges: 4, Maximum duty cycle: 7000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 12 ppm. Duplex printing. Network ready. Product colour: Black

Enjoy affordable colour printing at the lowest cost per page vs. in-class inkjets[1].

Enjoy affordable printing - get laser-quality text and photo-quality prints at the lowest cost per page vs. in-class inkjets[1]. Reduce environmental impact - use as much as 40% less energy than lasers[2] with this ENERGY STAR® qualified device.

Do more in-house – print photos, everyday documents and high-impact materials up to A3+.

Put real versatility on your desk. Print everything you need – from postcards, flyers and A4 documents to photos and high impact marketing materials up to A3+ – with this wide format printer. Print economically too with individual HP Officejet inks.

Streamline user productivity – share fast print performance over your Ethernet network.

Share the performance between up to five users via your Ethernet network. Enjoy speeds equivalent to a laser printer with up to 8 black / 7 ppm colour[3], plus draft/fastest speeds of up to 33 ppm black / 32 ppm colour.

Features
Recommended duty cycle
200 - 800 pages per month
Duplex printing *
Yes
Duplex printing mode
Manual
Page description languages *
PCL 3 GUI
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
7000 pages per month
Number of print cartridges *
4
Electromagnetic compatibility
FCC, CE, ICES, VCCI, MIC, BSMI
HP segment
Small medium business
Printing
Print resolution black
600 x 600 DPI
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
32 ppm
Print speed (black, draft quality, A4/US Letter)
33 ppm
Print quality (colour, best quality)
4800 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Borderless printing
Yes
Input & output capacity
Standard output capacity for envelopes
10 sheets
Maximum input capacity for cards
40
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum number of input trays *
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum print size
330 x 1117.6 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A6, A5
ISO B-series sizes (B0...B9)
B4, B5, B6, B7
Envelopes sizes
B5
Photo paper sizes
10x15, 13x18 cm
Borderless printing media sizes
Ledger
Custom media width
76 - 330 mm
Custom media length
127 - 1118 mm
Paper tray media weight
60 - 280 g/m²
A6 Card
Yes
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
No
Direct printing
No
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Performance
Internal memory *
32 MB
Maximum internal memory
32 MB
Acoustic pressure emissions
48 dB
Card reader integrated
No
Built-in processor
Yes
Processor family
ARM
Performance
Processor frequency
384 MHz
Sound power level (printing)
5,4 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
No
Control type
Buttons
Certification
FCC Title 47 CFR Part 15 Class B (USA), CE (European Union), ICES (Canada), VCCI (Japan), MIC (Korea), BSMI (Taiwan), China S&E (China)
Power
Power consumption (printing) *
48 W
Power consumption (off)
0,3 W
Power consumption (standby)
2,7 W
Power consumption (max)
48 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Recommended system requirements
Microsoft® Windows® 7 ready. 0; Windows® XP (32-bit) (SP1): Intel Pentium II or Celeron processor, 512 MB RAM, 225 MB free hard disk space, Internet Explorer 6.0; Windows® 2000 (SP4): Intel Pentium II or Celeron processor, 128 MB RAM, 160 MB free hard disk space, Internet Explorer 6.0
Windows operating systems supported
Windows Vista, Windows XP Home, Windows XP
Mac operating systems supported
Yes
Server operating systems supported
Windows Small Business Server 2008
Other operating systems supported
Linux
Operational conditions
Non-operating relative humidity (non-condensing)
15 - 90%
Recommended humidity operating range
15 - 90%
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2287 mm
Width
574 mm
Depth
402 mm
Height
181 mm
Weight
7 kg
Packaging data
Cables included
AC
Bundled software
HP Solution Center; HP Photosmart Essential Software; HP Smart Web Printing; HP Update; HP Product Assistant
Package width
677 mm
Package depth
500 mm
Package height
270 mm
Package weight
11,6 kg
Logistics data
Pallet weight
294 g
Other features
Network ready
Yes
Print technology
Thermal inkjet
Standard input trays
1
Networking features
Ethernet
Print quality, vertical alignment accuracy
+/- 0.006 mm
Package dimensions (WxDxH)
677 x 500 x 270 mm
Number of users
3 user(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 09:12:23
Uk has collected 17 expert reviews for HP Officejet E809a inkjet printer Colour 4800 x 1200 DPI A3 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itpro.co.uk
Updated:
2011-09-27 09:12:18
HP's Officejet 7000 is a phenomenal business inket. Despite being one of the cheapest A3+ printers on the market, it costs remarkably little to run. Text and graphical print quality are both excellent and its photo printing is good enough for most busi...
100%
expertreviews.co.uk
Updated:
2011-09-27 09:12:18
Printers that can cope with paper larger than A3+ are mainly confined to the world of graphics professionals, but HP and a couple of other makers are trying to stretch their office inkjet ranges to include A3+ printers, which can handle ordinary office...
80%
techadvisor.co.uk
Updated:
2011-09-27 09:12:22
Product Code: C9299A#BEH The HP Officejet 7000 wide-format colour inkjet printer gives small businesses and offices the ability to print larger-size documents, such as tabloid-size publications or small posters, in-house and for a reasonable cost. Th...
Bottom line At its best, the HP Officejet 7000 produces high-quality output on plain paper - and does so cheaply. Its features restrict it to use by small workgroups or home offices, however. For a faster and better-equipped (but costlier) option, check out its o...
80%
trustedreviews.com
Updated:
2011-09-27 09:12:22
It's not just graphics professionals that need wide-format printers; there are good reasons for small business customers to use them, too. Being able to print your own posters, or A4 spreads for brochures or price lists makes the extra width more than a l...
60%
goodgearguide.com.au
Updated:
2011-11-04 17:24:57
HPs Officejet 7000 Wide Format inkjet printer offers networked A3+ printing for the small office, allowing you to print in-house marketing materials quickly. Native A3 documents and materials look good, but the lack of a dedicated scaling option for A4 documents reduces the printers overall functionality.The HP Officejet 7000 Wide Format A3 inkjet printer may be short, bu it is also quite deep — 640mm with its output tray fully extended — which creates a rather large footprint. Thankfully...
Good Ethernet connectivity, inexpensive consumables, vibrant colour quality, accurate text in A4 documents, reasonable print speed...
Bad Bundled with introductory cartridges, haphazard A4 media handling, no dedicated scaling option, poor black levels in photo printing...
Bottom line HP’s Officejet 7000 Wide Format inkjet printer brings A3+ printing to the networked office. Dedicated to marketing materials more than anything else, it won’t produce the best quality photos but this printer is cost effective and reasonably fa...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP Officejet E809a inkjet printer Colour 4800 x 1200 DPI A3:
Disclaimer

[1] A4 cost per page comparisons for A3 inkjet printers <€300 from major vendors as of Q309, excludes HP Officejet Pro printers, OJ CPP based on ISO yield of products offered as of January 2010 with highest capacity cartridges based on continuous printing. Visit www.hp.com/eur/mybusiness
[2] Majority of A4 colour laser printers <€300, June 2008, energy use based on HP testing using the ENERGY STAR® programme's TEC test method criteria.
[3] Based on ppm measured using ISO/IEC 24734. Standard applies to inkjet and laser products and excludes first set of test documents