location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2748-L533 graphics card NVS 290 GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2748-L533
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2748-L533
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 12:44:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S26361-F2748-L533 graphics card NVS 290 GDDR2 :
The long product name of Fujitsu S26361-F2748-L533 graphics card NVS 290 GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro NVS 290 PCIE x1, 256MB DDR2, 64-bit
More>>>
Fujitsu S26361-F2748-L533 graphics card NVS 290 GDDR2:
The official description of Fujitsu S26361-F2748-L533 graphics card NVS 290 GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FEATURES
NVIDIA Quadro NVS 290 by PNY Technologies graphics boards for x1 PCIE deliver a new level of performance, quality and stability to professional 2D multi-display environments. The innovative NVIDIA unified architecture dynamically allocates geometry, shader, and compute processing power to efficiently deliver optimized performance. The 256MB DDR2 frame buffer makes the NVS 290 Microsoft® Vista™ ready and capable of displaying the full Windows Aero user interface. Two VGA connectors, via the included DMS-59 to dual VGA adapter cable, offer outstanding image quality at resolutions up to 2048 x 1536 at 85Hz.

Business professionals who spend their days in front of a workstation understand the importance and value of a solution that helps them work more efficiently. Whether it’s tracking securities across multiple displays or managing several desktop applications, corporate users are looking for the right solution to fit their business requirements. The NVIDIA Quadro NVS 290 by PNY for x1 PCIE delivers the compatibility, quality and performance that corporate users demand.

PCI Express Support
The NVS 290 for x1 PCIE is specifically designed to deliver outstanding 2D graphics performance when installed in an x1 PCIE slot. If more than two monitors are required this board can be used in conjunction with the NVS 290 for x16 PCIE card to support a total of four displays (PNYPN VCQ290NVS-PCIEX16-PB).

KEY FEATURES & BENEFITS

- Essential for Microsoft Windows Vista.
Offering an enriched 3D user interface, increased application performance, and the highest image quality, NVIDIA Quadro graphics boards and NVIDIA OpenGL ICD drivers are optimized for 32- and 64-bit architectures to enable the Windows® Vista™ experience.

- 256MB DDR2 Frame Buffer memory.
Delivers high throughput for interactive visualization of large models and high-performance for real time processing of large textures and frames and enables the highest quality and resolution full-scene antialiasing (FSAA).

- Low-Profile Form Factor.
Enables support for small form factor systems.

- nView Multi-Display Technology (available spring, 2008).
The NVIDIA® nView® hardware and software technology combination delivers maximum flexibility for multi-display options, and provides unprecedented end-user control of the desktop experience. NVIDIA GPUs are designed to support multi-displays.

- NVIDIA® PureVideo™ Technology.
NVIDIA® PureVideo™ technology is the combination of high-definition video processors and software that delivers unprecedented picture clarity, smooth video, accurate color, and precise image scaling for SD and HD video content. Features include, high-quality scaling, spatial temporal de-interlacing, inverse telecine, and high quality HD video playback from Blu-Ray or HD-DVD.

- High Performance Display Outputs.
400MHz RAMDACs drive both analog and digital displays, with single-link TMDS transmitters supporting high-resolution digital panels (up to 1920 x 1200 @ 60Hz) -- which result in amazing image quality producing detailed photorealistic images.

- Ultimate Image Quality.
Quadro NVS graphics products deliver the industry’s best image quality, sharpness and pixel tracking for analog LCDs, DLPs and plasma displays with resolutions up to 2048 x 1536 at 75Hz.

- Fanless Design.
With a passive heatsink, accoustics is not a problem to achieve a quieter desktop environment.

- Unified Driver Architecture.
The NVIDIA UDA guarantees forward and backward compatibility with software drivers. Simplifies upgrading to a new NVIDIA product because the latest driver supports all current NVIDIA products (Quadro NVS 280 for PCI by PNY supported on a separate driver branch).

Short summary description Fujitsu S26361-F2748-L533 graphics card NVS 290 GDDR2:
This short summary of the Fujitsu S26361-F2748-L533 graphics card NVS 290 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2748-L533, NVS 290, GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels, PCI Express x1

Long summary description Fujitsu S26361-F2748-L533 graphics card NVS 290 GDDR2:
This is an auto-generated long summary of Fujitsu S26361-F2748-L533 graphics card NVS 290 GDDR2 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2748-L533. Graphics processor: NVS 290. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. Interface type: PCI Express x1. Cooling type: Passive

Processor
Graphics processor *
NVS 290
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Data transfer rate
6,4 Gbit/s
Ports & interfaces
Interface type *
PCI Express x1
Performance
DirectX version *
No
Design
Cooling type *
Passive
System requirements
Minimum RAM
512 MB
Minimum storage drive space
50 MB
Other features
Mac compatibility
No
Compatible operating systems
Windows 2000, XP, VISTA Linux