location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M5025 Laser A3 1200 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5025
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7840A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2013
Product end of life date
data sheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M5025 Laser A3 1200 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 25 ppm
  • - Mono copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 460 MHz
  • - 55 kg
Long product name HP LaserJet M5025 Laser A3 1200 x 1200 DPI 25 ppm :
The long product name of HP LaserJet M5025 Laser A3 1200 x 1200 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M5025 Multifunction Printer. Print quality: Laser, 3000 pages. Printing: 25 ppm, 25 ppm, 13 ppm, 10 s, 158 s. Copying: 600 x 600 DPI, 25 cpm, 25 to 400 %, 1000 copies. Scanning: 600 DPI, 297 x 420 mm, 600 DPI, Flatbed & ADF, 30 bit, 256 levels of grey. Input capacity: 600 sheets, sheets: 100, envelopes: 10 sheets, Standard, 50 sheets. Output capacity: 250 sheets, 250 sheets. Paper handling: 307.9 x 465.9 mm, 60 to 120 g/m². Display: Touch screen, LCD (b&w graphics). Connectivity: Foreign Interface Harness (FIH), open EIO slot. Storage media: 256 MB, 1 100-pin DDR DIMM slot, 40 GB. Print technology: HP Web Jetadmin, HP Easy Printer Care Software (neither is shipped in box), PCL 6, PCL 5, PDF 1.4
More>>>
HP LaserJet M5025 Laser A3 1200 x 1200 DPI 25 ppm:
The official description of HP LaserJet M5025 Laser A3 1200 x 1200 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This MFP is extremely easy to use, install, manage and maintain with a improved control panel.

Extremely simple to use, manage and maintain, this MFP’s new, intuitive user interface is easy to navigate. It comes with an internal hard drive, in-built networking for reliable sharing, and original HP printing supplies that minimise interruptions.


Enhance workteam performance with the A3 multifunction capabilities of this robust, affordable MFP.

Easily add A3 multifunction capabilities to your office without stretching your budget. Accomplish more with A3 printing and copying at speeds of up to 25 ppm, optional fax 1 and scan-to-email functionality directly from your MFP.


Experience familiar HP LaserJet reliability and quality for results you can always depend on.

Get results you can count on with HP LaserJet quality and reliability. Create professional documents, and experience worry-free operation with a 400 MHz processor capable of handling complex print jobs, and expandable memory.

Short summary description HP LaserJet M5025 Laser A3 1200 x 1200 DPI 25 ppm:
This short summary of the HP LaserJet M5025 Laser A3 1200 x 1200 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M5025, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Grey, White

Long summary description HP LaserJet M5025 Laser A3 1200 x 1200 DPI 25 ppm:
This is an auto-generated long summary of HP LaserJet M5025 Laser A3 1200 x 1200 DPI 25 ppm based on the first three specs of the first five spec groups.

HP LaserJet M5025. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Grey, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (black, draft quality, A4/US Letter)
25 ppm
Print speed (black, normal quality, A3)
13 ppm
Time to first page (black, normal)
8 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Maximum number of copies
1000 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A3 (297 x 420)
Scanner type *
Flatbed & ADF scanner
Input colour depth
30 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
12500 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
All-In-One-multitasking
Yes
Optional functions
Fax
HP segment
Enterprise
Input & output capacity
Total number of input trays *
3
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Banner, Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Media weight (tray 1)
60 - 199 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
FTP, IPP, Secure IPP, Auto-IP, Apple Bonjour, Telnet, SLP, IGVPv2, BOOTP/DHCP, WINS, SNMPv1/v2c/v3, TFTP, HTTP, HTTPS, Port9100, LPD
Supported network protocols (IPv6)
DHCPv6, HTTP, HTTPS, Port 9100, LPD, IIP, Secure IIP, MLDv6
Performance
Internal storage capacity
40 GB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
460 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
56 dB
Design
Product colour *
Grey, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
640 W
Power consumption (off)
0,2 W
AC input voltage
220 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
13 - 38 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
610 mm
Depth
571 mm
Height
584 mm
Weight
55 kg
Packaging data
Package width
766 mm
Package depth
721 mm
Package height
852 mm
Package weight
61,1 kg
Logistics data
Pallet weight
61,1 g
Other features
Dimensions (WxDxH)
610 x 571 x 584 mm
Network ready
Yes
Pallet dimensions (W x D x H)
766 x 721 x 852 mm
All-in-one functions
Copy, Digital sender, Print, Scan
Colour all-in-one functions
Scan
Colour scanning
Yes
Package dimensions (WxDxH)
766 x 721 x 852 mm
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)