Iomega logo

Iomega 33406 external hard drive 8 GB 4200 RPM 1" USB 2.0 White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93652
Info modified on:
15 Jan 2019, 17:38:34
Long product name Iomega 33406 external hard drive 8 GB 4200 RPM 1" USB 2.0 White:

8GB, 1.0", USB 2.0, 4200RPM

Iomega 33406 external hard drive 8 GB 4200 RPM 1" USB 2.0 White:

This lightweight (weighing less than 2 ounces) USB hard drive is rugged enough to safely store large amounts of data in the toughest travel environments. A USB-powered hard drive that is truly portable with drop shock technology and no external power supply needed – take photos, music, files with you anywhere.

Short summary description Iomega 33406 external hard drive 8 GB 4200 RPM 1" USB 2.0 White:

Iomega 33406, 8 GB, 1", 2.0, 4200 RPM, White

Long summary description Iomega 33406 external hard drive 8 GB 4200 RPM 1" USB 2.0 White:

Iomega 33406. HDD capacity: 8 GB, HDD size: 1". USB version: 2.0. HDD speed: 4200 RPM. Product colour: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.