location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 3m Ultima HD15 / RCA HDTV Component Video Breakout Cable VGA (D-Sub) 3 x RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m Ultima HD15 / RCA HDTV Component Video Breakout Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80357
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051964794660 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2019 09:51:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 3m Ultima HD15 / RCA HDTV Component Video Breakout Cable VGA (D-Sub) 3 x RCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - VGA (D-Sub)
  • - 3 x RCA
  • - Black
Long product name C2G 3m Ultima HD15 / RCA HDTV Component Video Breakout Cable VGA (D-Sub) 3 x RCA Black :
The long product name of C2G 3m Ultima HD15 / RCA HDTV Component Video Breakout Cable VGA (D-Sub) 3 x RCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3m Ultima™ HD15 / RCA HDTV Component Video Breakout Cable
More>>>
C2G 3m Ultima HD15 / RCA HDTV Component Video Breakout Cable VGA (D-Sub) 3 x RCA Black:
The official description of C2G 3m Ultima HD15 / RCA HDTV Component Video Breakout Cable VGA (D-Sub) 3 x RCA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy superior picture quality for satellite TV, HDTV, component RGB video, Y/Pb/Pr video and LCD projectors

Ultima HDTV Video Cables from Cables To Go are specifically designed for digital and next generation, high definition analogue video applications. The Ultima HDTV Video Cables are constructed from three individually shielded, 75-Ohm coax cables, which provide a performance connection that maximises colour and image. The Ultima HDTV Video Cable meets the rigid standards of everyday use.

Short summary description C2G 3m Ultima HD15 / RCA HDTV Component Video Breakout Cable VGA (D-Sub) 3 x RCA Black:
This short summary of the C2G 3m Ultima HD15 / RCA HDTV Component Video Breakout Cable VGA (D-Sub) 3 x RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 3m Ultima HD15 / RCA HDTV Component Video Breakout Cable, 3 m, VGA (D-Sub), 3 x RCA, Gold, Black, Male/Male

Long summary description C2G 3m Ultima HD15 / RCA HDTV Component Video Breakout Cable VGA (D-Sub) 3 x RCA Black:
This is an auto-generated long summary of C2G 3m Ultima HD15 / RCA HDTV Component Video Breakout Cable VGA (D-Sub) 3 x RCA Black based on the first three specs of the first five spec groups.

C2G 3m Ultima HD15 / RCA HDTV Component Video Breakout Cable. Cable length: 3 m, Connector 1: VGA (D-Sub), Connector 2: 3 x RCA. Weight: 557 g

Features
Connector contacts plating
Gold
Cable length *
3 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
3 x RCA
Features
Product colour
Black
Connector gender
Male/Male
Weight & dimensions
Weight
557 g
Country Distributor
United Kingdom 1 distributor(s)