location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate C202TMib 80 GB 30,7 cm (12.1") 0,5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate C202TMib
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TAD0E.079
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate C202TMib 80 GB 30,7 cm (12.1") 0,5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30,7 cm (12.1") 1024 x 768 pixels
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 3,6 h
Long product name Acer TravelMate C202TMib 80 GB 30,7 cm (12.1") 0,5 GB :
The long product name of Acer TravelMate C202TMib 80 GB 30,7 cm (12.1") 0,5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TravelMate C202TMib Cent 1.7GHz 12.1TFT 512MB 80GB Dual DVD Lilon 56K LAN WLAN UK-FR Tablet PC
More>>>
Acer TravelMate C202TMib 80 GB 30,7 cm (12.1") 0,5 GB:
The official description of Acer TravelMate C202TMib 80 GB 30,7 cm (12.1") 0,5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Even in the short history of mobile computers, few companies have lasted the course. Even fewer have consistently developed and produced advanced, user-friendly products which have earned international acclaim. Acer is one such company, and the TravelMate C200 tablet PC is one such product, reflecting the very leading edge of mobile technology for the ultimate mobile experience.

Short summary description Acer TravelMate C202TMib 80 GB 30,7 cm (12.1") 0,5 GB:
This short summary of the Acer TravelMate C202TMib 80 GB 30,7 cm (12.1") 0,5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate C202TMib, 30,7 cm (12.1"), 1024 x 768 pixels, 80 GB, 0,5 GB, 2,4 kg

Long summary description Acer TravelMate C202TMib 80 GB 30,7 cm (12.1") 0,5 GB:
This is an auto-generated long summary of Acer TravelMate C202TMib 80 GB 30,7 cm (12.1") 0,5 GB based on the first three specs of the first five spec groups.

Acer TravelMate C202TMib. Display diagonal: 30,7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Internal memory: 0,5 GB. Weight: 2,4 kg

Display
Display diagonal *
30,7 cm (12.1")
Display resolution *
1024 x 768 pixels
Processor
Processor front side bus
533 MHz
Memory
Internal memory *
0,5 GB
Storage
Internal storage capacity *
80 GB
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
3,6 h
Weight & dimensions
Weight
2,4 kg
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Dimensions (WxDxH)
315 x 238 x 35 mm
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Infrared data port
Yes
Firewire (IEEE 1394) ports
1
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
Pre-installed software
Windows XP Tablet PC Edition
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:34:37
Uk has collected 4 expert reviews for Acer TravelMate C202TMib 80 GB 30.7 cm (12.1") 0.5 GB and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
alphr.com
Updated:
2016-11-14 18:34:37
An original and effective tablet design coupled with a solid specification make this a very welcome addition to the tablet PC We were a little underwhelmed by Acers C312XMi convertible tablet a couple of months ago, but with the C202TMi Acer once aga...
83%
zdnet.co.uk
Updated:
2016-11-14 18:34:37
This is a well-specified Tablet PC with a unique screen conversion mechanism thats likely to meet with mixed reactions. It performs well, but battery life could be a problem for some users.
Good Good performance, Robust hardware, Extra software for data and system security, Supplied with two batteries...
Bad Nonstandard screen conversion method may not appeal to all, Poor battery life with 3cell battery, No wrist rest, Expensive...
Bottom line This is a well-specified Tablet PC with a unique screen conversion mechanism thats likely to meet with mixed reactions. It performs well, but battery life could be a problem for some users...
73%