location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Pro 815 2/3" 8 MP CCD 3264 x 2448 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
815
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO815 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:23:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year
Long product name Samsung Pro 815 2/3" 8 MP CCD 3264 x 2448 pixels Black :
The long product name of Samsung Pro 815 2/3" 8 MP CCD 3264 x 2448 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro 815
More>>>
Samsung Pro 815 2/3" 8 MP CCD 3264 x 2448 pixels Black:
The official description of Samsung Pro 815 2/3" 8 MP CCD 3264 x 2448 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Pro 815 enables you to handle any shooting condition and situation, and demonstrates all the technologies of Samsung Techwin, the leading camera manufacturer in Korea. The release of the Pro 815 provides evidence that Korean digital camera designs are equivalent to or better than Japan's in terms of technology. The Pro 815 has the world's best 15x optical zoom, the world's largest 3.5 inch LCD, the world's first top LCD, and a Li-Ion battery with the world's largest capacity.

The 15x optical zoom of the Pro 815 realizes the all-in-one concept of a digital camera. From the analogue era to the digital era, it can be said that the performance of a camera depends on the expression of an image via its lens. In the transition from SLR in the analogue era to DSLR in the digital era, camera user trends are also changing, and advanced digital cameras are being developed from normal digital cameras. During this process, users buy an interchangeable lens whose angle of view is different due to the limitations of expressing images via a lens. That is very inconvenient when you take pictures. The 15x optical zoom function of the Pro 815 is equivalent to the 28mm ~ 420mm in 35mm format, and includes the 28~85mm (wide angle zoom lens) and the 80~400mm (telephoto zoom lens) that DSLR users usually enjoy. In addition, the application of the world-beating Schneider lens enables you to achieve clear and natural-looking images with high resolution. Thus, with the Pro 815, you can overcome the limitations of expressing images via a lens.

Shooting and Playing Images via the World's Largest 3.5” LCD
The Pro 815 is equipped with the world's largest 3.5 LCD, with a 235,000 pixel resolution, and the super-large LCD supports a 160 degree wide viewing angle so that you can easily and clearly view the images taken. The 16.7 million colours supported by this LCD result in natural-looking colours. In addition, applying Transmissive with Micro Reflective (TMR) technology enhances visibility when shooting images in the field. A separate electronic viewfinder is employed.

Various Display Modes via the Super-large LCD
The Pro 815 provides various display modes via the 3.5 inch LCD. Existing digital cameras enable you to combine 9 different shots in the LCD when playing images, but the Pro 815 enables you to combine 25 different shots. In addition, you can search desired images more quickly via a jog dial. The Pro 815 supports a Histogram function that allows you to check and control exposure compensation conveniently. A grid display that facilitates changing shooting angles is available. In particular, you can get the optimized shooting angle and mode by checking image information just prior to shooting, displaying an image in the center with icons and image information around the margins.

The Pro 815 provides advanced manual shooting functions that resemble the functions used by professional camera users. The Pro 815 offers a manual exposure (A, S, M) and manual focus control function. The three rings around the lens are used for zoom, manual focus, and exposure compensation. In particular, the exposure compensation function is controlled by a ring so that you can respond to various exposure conditions rapidly, and beginners can conveniently use this function with ease. In addition, it might seem that you are operating a manual camera when using the two jog dials used for controlling the aperture and shutter speed. Various focus modes including AF Lock, continuous auto focus, and AF area setting are supported. Apart from the Automatic Exposure Bracketing (AEB) and Automatic Focus Bracketing (AFB) functions, various White Balance Bracketing (WBB) functions are built into this camera so that you can obtain natural-looking colours. Furthermore, adjusting contrast and saturation enables the expression of enriched colours. Thus, you can achieve images with high picture quality, just like advanced users.

Auto Exposure Bracketing (AEB)
As mentioned above, Auto Exposure Bracketing (AEB) allows you to take each shot with minor variations in the reference exposure, which is determined based on the camera measurement for brightness. The variation interval for exposure can be adjusted by ±2 step(s). You can choose an image with the most appropriate level of brightness via the super-large 3.5” LCD. This can be a particularly useful function when it is used under special exposure conditions such as backlight, snow or beach.

Auto Focus Bracketing (AFB)
The Auto Focus Bracketing (AFB) function allows you to take each shot with minor variations in the focal distance measured by the camera. Since the variation in the focal distance is made based on a user-defined interval, it can be a very useful function when taking a close-up shot or shooting a subject with a lot of movement. This function helps you to obtain a clear image outcome in any circumstance.

White Balance Bracketing (WBB)
“White Balance” refers to the unique color temperature of a light source. By default, digital cameras are set to Auto White Balance (AWB) mode. In AWB mode, cameras match the color temperature of a light source – such as the sun – to their own color temperature to enable natural color expression. However, even if the AWB function is used, the color temperature measured by the camera for a light source may still be different from the actual color temperature of the source due to environmental factors. This results in reddish or bluish tones in the picture taken, depending on the difference in color temperatures. The White Balance Bracketing (WBB) function of the Pro 815 allows you to capture the most natural image by adjusting its setting based on color temperature measurement of the light source.

The Pro 815 provides a shooting function with an uncompressed RAW file that has up till now only been offered by advanced DSLR cameras. You can modify the colours, contrast, and resolution to suit yourself after shooting an image. Compared with an analogue camera, a RAW file is like a film that has not been developed. By developing the film, you can obtain the desired colour and suitable gray scale. In the case of a digital camera, you can achieve completed images through a procedure similar to analogue film development by using the RAW file editing programme provided separately.

The sRGB in normal use cannot express colours fully, so the final images do not display natural-looking colours. However, the Pro 815 supports Adobe RGB colour space, which offers rich, full colour so that you can achieve natural-looking colours.

Short summary description Samsung Pro 815 2/3" 8 MP CCD 3264 x 2448 pixels Black:
This short summary of the Samsung Pro 815 2/3" 8 MP CCD 3264 x 2448 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Pro 815, 8 MP, 3264 x 2448 pixels, 2/3", CCD, 15x, Black

Long summary description Samsung Pro 815 2/3" 8 MP CCD 3264 x 2448 pixels Black:
This is an auto-generated long summary of Samsung Pro 815 2/3" 8 MP CCD 3264 x 2448 pixels Black based on the first three specs of the first five spec groups.

Samsung Pro 815. Megapixel: 8 MP, Image sensor size: 2/3", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 15x, Digital zoom: 4x, Focal length range: 7.2 - 108 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 8,89 cm (3.5"). Viewfinder type: Electronic. PictBridge. Weight: 870,5 g. Product colour: Black

Picture quality
Image sensor size *
2/3"
Megapixel *
8 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Supported aspect ratios
3:2, 16:9
Lens system
Optical zoom *
15x
Digital zoom *
4x
Focal length range
7.2 - 108 mm
Focusing
Focus *
TTL
Normal focusing range (tele)
4 - ∞
Normal focusing range (wide)
0.5 - ∞
Normal focusing range
0.5 - ∞
Macro focusing range (tele)
0.6 - 2.1 m
Macro focusing range (wide)
0.1 - 0.7 m
Super Macro focusing range
0.03 - 0.7 m
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0,7 - 6 m
Flash range (tele)
1,5 - 3 m
Flash recharging time
5 s
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
25 fps
Memory
Memory upgrade
4 GB
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
8,89 cm (3.5")
Display resolution (numeric)
235000 pixels
Viewfinder
Viewfinder type
Electronic
Ports & interfaces
I/O ports
A/V
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Children, Close-up (macro), Documents, Dusk, Fireworks, Night, Portrait, Sunset, Landscape
Photo effects *
Black&White, Negative film, Sepia
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Playback zoom (max)
1x
Image editing
Resizing, Rotating, Trimming
Album organization
Yes
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
135,5 mm
Depth
87 mm
Height
78,6 mm
Weight
870,5 g
Packaging content
Bundled software
Driver (Win/Mac) Digimax Master Digimax Reader
Other features
Minimum storage drive space
200 MB
Minimum RAM
64 MB
Minimum processor
Pentium II 450Mz / PowerMac G3
Video capability
Yes
Effective sensor resolution
8000000 pixels
Interface
USB 2.0
Minimum system requirements
DirectX 9.0c
Lens focal range
F2.2 - F4.6
Lens system
No
Built-in flash
Yes
Camera shutter speed
2 - 1/4000 s
Focal length (35mm film equivalent)
28 - 420 mm
Compatible operating systems
Windows 98/98SE/2000/ME/XP Mac OS 10.0 +
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 22 expert reviews for Samsung Pro 815 2/3" 8 MP CCD 3264 x 2448 pixels Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
T3.com
Updated:
2022-10-17 18:56:23
If youre thinking of moving up from the world of pocket-sized digital snappers but youre not ready to splash out on intimidating, unwieldy SLRs, this monster from Samsung could be the camera for you. Just look at the spec: the Pro815 has the world...
Good Huge lens and display, Surprisingly good images, All-in-one functionality...
Bad Hefty as hell, Clumsy controls...
Bottom line A powerful - if heavy - alternative to budget D-SLRs, especially if youre after a big zoom and movie mode.
100%
digitalartsonline.co.uk
Updated:
2022-10-17 18:56:23
Samsung isn’t a name that immediately springs to mind when thinking of high-end digital cameras – most of their previous models have been point-&-shoots aimed at the budget-conscious. But that is about to change. Samsung’s eight-megapixel Pro815 is...
80%
techradar.com
Updated:
2022-10-17 18:56:23
Big is generally good: big house, big car, big snarling Rottweiler in the back yard? Err... okay, so not everything big is good. But what about a camera with a huge zoom lens and a whopping LCD? "Bring it on," we hear you cry.Samsung has done just that...
Good Product Summary DIGIMAX Pro 815 Price at launch £549 Key specs Optical Zoom 15 | Price at Launch | MPN | Weight (g) | Full spec For...
Bottom line Big is generally good: big house, big car, big snarling Rottweiler in the back yard? Err... okay, so not everything big is good. But what about a camera with a huge zoom lens and a whopping LCD? "Bring it on," we hear you cry.Samsung has done just that...
80%
goodgearguide.com.au
Updated:
2022-10-17 18:56:23
The Pro815 is the long awaited advanced digital camera from Samsung. We can think of no word more suitable to describe it than gargantuan as Samsung has managed to grab several digital camera size records with a single model. Unfortunately, despite app...
70%
stuff.tv
Updated:
2022-10-17 18:56:23
It must have been a lot of fun being in the R&D department at Samsung when they drew up the specs for the photographic behemoth that is the Pro 815. They must have got through a forests worth of flip charts and a truckload of marker pens.The star of t...
Good Great lens. Tons of features. Huge 3.5in main LCD...
Bad Bad shutter lag. Big and heavy. Poor ISO range...
Bottom line The Pro 815 is impressive in so many ways, but also massive and flawed...
80%