location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NM-D750DWHITE monitor mount / stand 81,3 cm (32") White Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts desk monitor arm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM-D750DWHITE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445850
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 477255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:24:02
The date of the most recent change of this product data-sheet in Icecat.
NM-D750DWHITE_Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts NM-D750DWHITE user manual (9.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts NM-D750DWHITE monitor mount / stand 81,3 cm (32") White Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 9 kg
  • - Minimum screen size: 25,4 cm (10") Maximum screen size: 81,3 cm (32")
  • - Number of displays supported: 2
  • - Clamp/Bolt-through Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Gas spring Height adjustment
  • - White
Warranty: 5 year
Long product name Neomounts NM-D750DWHITE monitor mount / stand 81,3 cm (32") White Desk :
The long product name of Neomounts NM-D750DWHITE monitor mount / stand 81,3 cm (32") White Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Full Motion Dual desk monitor arm (clamp & grommet) for two 10-32" Monitor Screens, Height Adjustable (gas spring) - White
More>>>
Neomounts NM-D750DWHITE monitor mount / stand 81,3 cm (32") White Desk:
The official description of Neomounts NM-D750DWHITE monitor mount / stand 81,3 cm (32") White Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts desk mount, model NM-D750DWHITE is a tilt-, swivel and rotatable desk mount for 2 flat screens up to 32". This mount is a great choice for space saving placement on desks using a desk clamp or grommet mount.

Neomounts' unique tilt (180°), rotate (180°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily individually height adjustable from 17 to 51 centimetres using a gas spring. Depth adjustable from 0 to 61 centimetres. A unique cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.

Neomounts NM-D750DWHITE has three pivot points and is suitable for screens up to 32" (82 cm). The weight capacity of this product is 9 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts NM-D750DWHITE monitor mount / stand 81,3 cm (32") White Desk:
This short summary of the Neomounts NM-D750DWHITE monitor mount / stand 81,3 cm (32") White Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NM-D750DWHITE, Clamp/Bolt-through, 9 kg, 25,4 cm (10"), 81,3 cm (32"), 100 x 100 mm, White

Long summary description Neomounts NM-D750DWHITE monitor mount / stand 81,3 cm (32") White Desk:
This is an auto-generated long summary of Neomounts NM-D750DWHITE monitor mount / stand 81,3 cm (32") White Desk based on the first three specs of the first five spec groups.

Neomounts NM-D750DWHITE. Mounting: Clamp/Bolt-through, Maximum weight capacity: 9 kg, Minimum screen size: 25,4 cm (10"), Maximum screen size: 81,3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 180°. Product colour: White

Mounting
Minimum screen size *
25,4 cm (10")
Maximum weight capacity *
9 kg
Maximum screen size *
81,3 cm (32")
Mounting
Clamp/Bolt-through
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
2
Mounting type *
Desk
Distance to the wall (min)
12,6 cm
Distance to the wall (max)
65,1 cm
Ergonomics
Height adjustment
Yes
Height adjustment type
Gas spring
Height adjustment range
170 - 510 mm
Tilt angle range
0 - 180°
Swivel angle
180°
Angle of rotation
180°
Design
Product colour *
White
Weight & dimensions
Depth
615 mm
Height
505 mm
Package width
465 mm
Package depth
116 mm
Package height
570 mm
Logistics data
Master (outer) case width
590 mm
Master (outer) case length
480 mm
Master (outer) case height
250 mm
Quantity per master (outer) case
2 pc(s)
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
36 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Neomounts FPMA-D500KEYB monitor mount / stand 68,6 cm (27") Black Desk Neomounts FPMA-D500KEYB monitor mount / stand 68,6 cm (27") Black Desk
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)