location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD 4310 webcam 1920 x 1080 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 4310 Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y2T22AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780318850 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP HD 4310 webcam 1920 x 1080 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1080 pixels 30 fps
  • - Full HD
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black
Long product name HP HD 4310 webcam 1920 x 1080 pixels USB 2.0 Black :
The long product name of HP HD 4310 webcam 1920 x 1080 pixels USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP HD 4310 Webcam
More>>>
HP HD 4310 webcam 1920 x 1080 pixels USB 2.0 Black:
The official description of HP HD 4310 webcam 1920 x 1080 pixels USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Instantly connect and communicate with this high-end webcam: widescreen 1080P HD, 3-way video calling, auto focus and auto-exposure. (Requires installation of the included software.)

Short summary description HP HD 4310 webcam 1920 x 1080 pixels USB 2.0 Black:
This short summary of the HP HD 4310 webcam 1920 x 1080 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD 4310, 1920 x 1080 pixels, Full HD, 30 fps, USB 2.0, Black, Clip

Long summary description HP HD 4310 webcam 1920 x 1080 pixels USB 2.0 Black:
This is an auto-generated long summary of HP HD 4310 webcam 1920 x 1080 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

HP HD 4310. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Clip. Width: 84,8 mm, Depth: 43,1 mm, Height: 50,3 mm. Package width: 130 mm, Package depth: 190 mm, Package height: 62 mm

Performance
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Auto focus
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Clip
Sensor type
CMOS
Built-in flash *
No
Design
Tilt angle range
-15 - 15°
Pan range
0 - 360°
Weight & dimensions
Width
84,8 mm
Depth
43,1 mm
Height
50,3 mm
Weight
70 g
Packaging data
Package width
130 mm
Package depth
190 mm
Package height
62 mm
Package weight
150 g
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:12:06
Uk has collected 3 expert reviews for HP HD 4310 Webcam and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%