location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre KITPROV503W above ground pool Framed pool Oval 14550 L Blue, Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KITPROV503W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KITPROV503W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081258164
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Gre’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Gre KITPROV503W user manual (6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Gre KITPROV503W above ground pool Framed pool Oval 14550 L Blue, Wood:
This short summary of the Gre KITPROV503W above ground pool Framed pool Oval 14550 L Blue, Wood data-sheet is auto-generated and uses the product title and the first six key specs.

Gre KITPROV503W, 14550 L, Framed pool, Ladder, Blue, Wood, 193 kg

Long summary description Gre KITPROV503W above ground pool Framed pool Oval 14550 L Blue, Wood:
This is an auto-generated long summary of Gre KITPROV503W above ground pool Framed pool Oval 14550 L Blue, Wood based on the first three specs of the first five spec groups.

Gre KITPROV503W. Pool type: Framed pool, Shape: Oval, Capacity: 14550 L. Filtration capacity: 3800 l/h, Water filter type: Cartridge filter. Width: 5000 mm, Height: 1200 mm, Depth: 3000 mm. Package width: 775 mm, Package depth: 600 mm, Package height: 1540 mm. Quantity per pallet: 2 pc(s), Minimum order quantity: 1 pc(s)