location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 683-5CB self adhesive tab 100 sheets Blue, Green, Pink, Purple, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
683-5CB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
683-5CB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 09:05:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M 683-5CB self adhesive tab 100 sheets Blue, Green, Pink, Purple, Yellow :
The long product name of 3M 683-5CB self adhesive tab 100 sheets Blue, Green, Pink, Purple, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.47" x 1.7", Assorted, 5 x 20 pack
More>>>
3M 683-5CB self adhesive tab 100 sheets Blue, Green, Pink, Purple, Yellow:
The official description of 3M 683-5CB self adhesive tab 100 sheets Blue, Green, Pink, Purple, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This handy portable pack helps call attention to specific information when you are on-the-go. Holds a variety of smaller-sized flags. 20 each/total of 100 flags Brt. blue, pink, bright green, yellow and purple.

- Use to mark pages for copying
- Stays put until you decide to remove it
- Low profile dispenser lets you keep them in your bag so flags are close
- Assorted Bright Colors, 1/2 in Wide
- 100/On-the-Go Dispenser, 1 Dispenser/Pack

Short summary description 3M 683-5CB self adhesive tab 100 sheets Blue, Green, Pink, Purple, Yellow:
This short summary of the 3M 683-5CB self adhesive tab 100 sheets Blue, Green, Pink, Purple, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

3M 683-5CB, Blank tab, Blue, Green, Pink, Purple, Yellow, Removable, 12 mm, 43 mm, 20 sheets

Long summary description 3M 683-5CB self adhesive tab 100 sheets Blue, Green, Pink, Purple, Yellow:
This is an auto-generated long summary of 3M 683-5CB self adhesive tab 100 sheets Blue, Green, Pink, Purple, Yellow based on the first three specs of the first five spec groups.

3M 683-5CB. Tab type: Blank tab, Product colour: Blue, Green, Pink, Purple, Yellow, Adhesive type: Removable. Width: 12 mm, Height: 43 mm. Number of sheet tabs per colour: 20 sheets, Number of sheet tabs per pack: 100 sheets

Features
Tab type *
Blank tab
Product colour *
Blue, Green, Pink, Purple, Yellow
Adhesive type
Removable
Double-sided
No
Weight & dimensions
Width
12 mm
Height
43 mm
Packaging content
Number of tabs per pack
5
Number of colours per pack
5
Number of sheet tabs per colour
20 sheets
Number of sheet tabs per pack
100 sheets