location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo LinkStation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LinkStation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSXH10TL
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo LinkStation :
The long product name of Buffalo LinkStation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LinkStation Pro 1.0TB
More>>>
Buffalo LinkStation:
The official description of Buffalo LinkStation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo’s LinkStation Pro is a high performance, dependable, shared network storage solution with fast transfer speeds. It is easy to install and lets you store and share music, photos, and videos in your home as well as online. Stream your favourite music and videos directly from the LinkStation Pro to a PC or Mac, PS3, Xbox 360, network attached DLNA media player, iPhone or Buffalo LinkTheater.

Short summary description Buffalo LinkStation:
This short summary of the Buffalo LinkStation data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo LinkStation, 1 TB

Long summary description Buffalo LinkStation:
This is an auto-generated long summary of Buffalo LinkStation based on the first three specs of the first five spec groups.

Buffalo LinkStation. Total installed storage capacity: 1 TB, Storage drive capacity: 1 TB, Storage drive interface: Serial ATA. Compliance industry standards: IEEE802.3ab, IEEE802.3u, IEEE802.3, Maximum data transfer rate: 1000 Mbit/s. Power consumption (typical): 24 W. Weight: 1,1 kg. Dimensions (WxDxH): 15 x 156 x 175 mm, Power requirements: 100 - 240V 50/60Hz, Compatible operating systems: Windows Server 20003/2008, Windows 2000/XP/Vista, Mac OS 10.3.9 +

Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA
Total installed storage capacity *
1 TB
Number of storage drives installed *
1
Number of storage drives supported *
1
Network
Compliance industry standards
IEEE802.3ab, IEEE802.3u, IEEE802.3
Maximum data transfer rate
1000 Mbit/s
Power
Power consumption (typical)
24 W
Weight & dimensions
Weight
1,1 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
15 x 156 x 175 mm
Power requirements
100 - 240V 50/60Hz
Compatible operating systems
Windows Server 20003/2008, Windows 2000/XP/Vista, Mac OS 10.3.9 +
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:31:37
Uk has collected 9 expert reviews for Buffalo LinkStation and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-07-30 16:31:37
You might think that performance-wise, one NAS drive is very much the same as another. But as previous group tests and standalone reviews have proved, the performance levels vary hugely from one unit to the next. We were keen, then, to find out if the...
Bottom line Fast and very reasonably priced, with a good selection of features too - a winner in all departments...
83%