DELL logo

DELL 400-AKKI internal solid state drive 120 GB Serial ATA MLC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132343
Info modified on:
07 Mar 2024, 15:34:52
Long product name DELL 400-AKKI internal solid state drive 120 GB Serial ATA MLC:

120GB SATA Boot MLC 6Gbps 2.5in Hot-plug

Short summary description DELL 400-AKKI internal solid state drive 120 GB Serial ATA MLC:

DELL 400-AKKI, 120 GB, 6 Gbit/s

Long summary description DELL 400-AKKI internal solid state drive 120 GB Serial ATA MLC:

DELL 400-AKKI. SSD capacity: 120 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL 400-AKKI internal solid state drive 120 GB Serial ATA MLC 400-AKKI:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.