location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium, 100 x150 mm, 251g/m² White Semi-gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Semi-Gloss Photo Paper - 10x15cm - 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041765
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343605169 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Premium, 100 x150 mm, 251g/m² White Semi-gloss
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 251 g/m²
  • - Finish type: Semi-gloss
  • - 50 sheets
  • - White
Long product name Epson Premium, 100 x150 mm, 251g/m² White Semi-gloss :
The long product name of Epson Premium, 100 x150 mm, 251g/m² White Semi-gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Semi-Gloss Photo Paper - 10x15cm - 50 Sheets
More>>>
Epson Premium, 100 x150 mm, 251g/m² White Semi-gloss:
The official description of Epson Premium, 100 x150 mm, 251g/m² White Semi-gloss as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium Semigloss Photo Paper (250) delivers highly saturated prints by offering maximum ink coverage and a high D-Max for true photographic reproductions. Its 265 micron resin coated base gives prints a photographic feel, and keeps the paper cockle-free. Ideal for use with all Epson Inks.Like all Epson innovative media, this paper is engineered to give you the highest resolution and colour saturation possible. As always, Epson supplies guarantees Epson quality.Overview- Highest colour gamut available for vivid colour reproduction- Resin coated paper base for actual photo prints- Semigloss finish- Enhanced 2880 dpi printing for the highest quality output- Dries instantly for easy handling (using Epson inks)- Compatible with UltraChrome™ ink- 265 micron thickness for a durable photographic feel

Short summary description Epson Premium, 100 x150 mm, 251g/m² White Semi-gloss:
This short summary of the Epson Premium, 100 x150 mm, 251g/m² White Semi-gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium, 100 x150 mm, 251g/m², Semi-gloss, 251 g/m², White, 50 sheets, Expression Premium XP-900 Expression Premium XP-830 Expression Premium XP-820 Expression Premium..., 150 mm

Long summary description Epson Premium, 100 x150 mm, 251g/m² White Semi-gloss:
This is an auto-generated long summary of Epson Premium, 100 x150 mm, 251g/m² White Semi-gloss based on the first three specs of the first five spec groups.

Epson Premium, 100 x150 mm, 251g/m². Finish type: Semi-gloss, Media weight: 251 g/m², Product colour: White. Width: 150 mm, Height: 100 mm. Quantity per pack: 1 pc(s), Package width: 105 mm, Package depth: 150 mm. Pallet length (UK): 150 cm, Pallet width: 120 cm, Pallet height: 100 cm. Country of origin: Japan

Take on the professionals
Take on the professionals

Whether you're printing portraits or landscapes, get the best of both worlds with this sophisticated semi-gloss photo paper. Its elegant semi-gloss finish subtly brings out the details in every shot, while minimising potential glare. It's easy to elevate your photos to a professional level of quality with this paper.

Cherish your photos for years to come
Cherish your photos for years to come

Photos may capture a fleeting moment, but rest assured that these papers are designed and tested to offer a long-lasting solution when combined with our printers and inks.

The best partnership
The best partnership

Get fast-drying, smudge and water-resistant photos with vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skin tones and more.

Great for every printer
Great for every printer

Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Features
Product colour
White
Finish type *
Semi-gloss
Media weight *
251 g/m²
Sheets per pack
50 sheets
Features
Compatible products
Expression Premium XP-900 Expression Premium XP-830 Expression Premium XP-820 Expression Premium XP-810 Expression Premium XP-720 Expression Premium XP-710 Expression Premium XP-645 Expression Premium XP-640 Expression Premium XP-635 Expression Premium XP-630 Expression Premium XP-625 Expression Premium XP-620 Expression Premium XP-615 Expression Premium XP-610 Expression Premium XP-6005 Expression Premium XP-6000 Expression Premium XP-540 Expression Premium XP-530 Expression Premium XP-520 Expression Premium XP-510 Expression Photo XP-960 Expression Photo XP-950 Expression Photo XP-860 Expression Photo XP-850 Expression Photo XP-760 Expression Photo XP-750 Expression Photo XP-55 Expression Photo HD XP-15000 Expression Home XP-445 Expression Home XP-442 Expression Home XP-435 Expression Home XP-432 Expression Home XP-425 Expression Home XP-422 Expression Home XP-415 Expression Home XP-412 Expression Home XP-345 Expression Home XP-342 Expression Home XP-335 Expression Home XP-332 Expression Home XP-325 Expression Home XP-322 Expression Home XP-315 Expression Home XP-312 Expression Home XP-247 Expression Home XP-245 Expression Home XP-235 Expression Home XP-225 Expression Home XP-215 Expression Home XP-212 Epson Stylus Photo 2100 Epson Stylus Photo 1500W Epson Stylus Photo 1400 Epson Expression Premium XP-800 Epson Expression Premium XP-700 Epson Expression Premium XP-605 Epson Expression Premium XP-600 Epson Expression Home XP-405WH Epson Expression Home XP-405 Epson Expression Home XP-305 Epson Expression Home XP-30 Epson Expression Home XP-205 Epson Expression Home XP-202 Epson Expression Home XP-102 EcoTank ET-7750 EcoTank ET-7700 EcoTank ET-4750 EcoTank ET-3750 EcoTank ET-3700 EcoTank ET-2756 EcoTank ET-2751 EcoTank ET-2750 EcoTank ET-2700
Weight & dimensions
Width
150 mm
Height
100 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
105 mm
Package depth
150 mm
Package height
35 mm
Package weight
240 g
Logistics data
Harmonized System (HS) code
37032000
Pallet length (UK)
150 cm
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet
20 pc(s)
Quantity per pallet (UK)
3040 pc(s)
Quantity per master (outer) case
10 pc(s)
Minimum order quantity
20 pc(s)
Other features
Country of origin
Japan
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)