location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-004-UK mobile device charger Universal White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-004-UK 4-Port USB Charging Station, 5V 6A/30W USB Charger Output, UK Version
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-004-UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332192080 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:21:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-004-UK mobile device charger Universal White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5V, 2.4A per port for charging battery-intensive devices
  • - 5V, 1.5A per port simultaneously when at maximum capacity
  • - All four ports support USB Battery Charging (BC) specification v1.2
  • - Internal dual-voltage power supply with BS-1363 plug
  • - Protects against overheating, overcurrent and overcharging
  • - No computer required
Warranty: 2-year limited
Long product name Tripp Lite U280-004-UK mobile device charger Universal White AC Indoor :
The long product name of Tripp Lite U280-004-UK mobile device charger Universal White AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB Charging Station, 5V 6A/30W USB Charger Output, UK Version
More>>>
Tripp Lite U280-004-UK mobile device charger Universal White AC Indoor:
The official description of Tripp Lite U280-004-UK mobile device charger Universal White AC Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you’re at home or in the office, this U280-004-UK 4-Port USB Charging Station provides enough ports and power to keep your devices at 100-percent capacity. No more peering behind furniture to find an available outlet or unplugging one device to charge another. You can charge up to four tablets, cell phones, laptops and other devices at the same time. The U280-004-UK doesn’t require a computer, so you can take it anywhere AC power is available.

The U280-004-UK simultaneously provides up to 5V 1.5A of power per port at maximum capacity. Each individual port supports USB Battery Charging (BC) v1.2 and is capable of delivering up to 5V 2.4A, which is enough for charging even battery-intensive devices.

To charge your USB devices, simply connect the 1.2-meter power cord’s BS-1363 plug to an AC power outlet, and connect your devices to the available USB ports. The unit protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity. A front LED indicates the unit is turned on and receiving AC power.

Short summary description Tripp Lite U280-004-UK mobile device charger Universal White AC Indoor:
This short summary of the Tripp Lite U280-004-UK mobile device charger Universal White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-004-UK, Indoor, AC, 5 V, 1,2 m, White

Long summary description Tripp Lite U280-004-UK mobile device charger Universal White AC Indoor:
This is an auto-generated long summary of Tripp Lite U280-004-UK mobile device charger Universal White AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-004-UK. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 4. Cable length: 1,2 m, Product colour: White

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
4
Charger type *
Indoor
Operating principle
Contact
Country of origin
China
Design
Product colour *
White
Cable length
1,2 m
On/off switch
Yes
LED indicators
Yes
Power
Input voltage
100 - 240 V
Input frequency
50 - 60 Hz
Maximum output voltage
5 V
Port 1 output current
2,4 A
Power plug type
Type D
Weight & dimensions
Width
106,7 mm
Depth
101,6 mm
Height
30,5 mm
Weight
230 g
Packaging data
Quantity per pack
1 pc(s)
Cables included
AC
Package width
132,1 mm
Package depth
185,4 mm
Package height
50,8 mm
Package weight
390 g
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Quick installation guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
281,9 mm
Master (outer) case length
383,5 mm
Master (outer) case height
165,1 mm
Master (outer) case weight
4,31 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332192087
Brand Image Product code Product Stock Price from
Tripp Lite U280-C01-25-1B mobile device charger Universal Black Cigar lighter Auto Tripp Lite U280-C01-25-1B mobile device charger Universal Black Cigar lighter Auto
(show image)
U280-C01-25-1B U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto
(show image)
U280-C02-30W-K U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W04-100C2G mobile device charger Universal White AC Indoor Tripp Lite U280-W04-100C2G mobile device charger Universal White AC Indoor
(show image)
U280-W04-100C2G 4-Port Compact USB Wall Charger - GaN Technology, 100W PD Charging, 2 USB-C & 2 USB-A, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-30W-C6 U280-C02-30W-C6 Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-63W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-63W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-63W-1B U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-2B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-45W-2B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-45W-2B U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-24W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-24W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-24W-1B U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-45W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-45W-1B U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C03-36W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C03-36W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C03-36W-1B U280-C03-36W-1B 3-Port USB Car Charger, 36W Max - USB-C PD 3.0 Up to 18W, 2 USB-A QC 3.0 Up to 36W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-39W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-39W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-39W-1B U280-C02-39W-1B Dual-Port USB Car Charger with 39W Charging - USB-C (27W) PD 3.0, USB-A (12W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)