location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H2800 Headset Wired Head-band Calls/Music Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2800 Stereo DF Blue Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1Y20AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899241783 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jul 2019
Product end of life date
Bullet Points HP H2800 Headset Wired Head-band Calls/Music Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue Calls/Music Head-band Headset
  • - Wired 3.5 mm connector
  • - Circumaural 20 - 20000 Hz 102 dB
  • - Microphone type: In-line
Long product name HP H2800 Headset Wired Head-band Calls/Music Blue :
The long product name of HP H2800 Headset Wired Head-band Calls/Music Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2800 Stereo DF Blue Headset
More>>>
HP H2800 Headset Wired Head-band Calls/Music Blue:
The official description of HP H2800 Headset Wired Head-band Calls/Music Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hardware compatibility

Compatible with devices with a 3.5 mm audio jack.

Enjoy immersive sound and a comfortable fit with the convenience of an in-line microphone and audio controls. The wired HP H2800 Headset works with most computers, tablets, and smartphones so you can use one headset across your devices.

Immersive sound
Bold bass and crisp treble brings out the full range of sound for your movies, music, and more.

Conveniently portable
Foldable design and flat cable provides easy storage and portability.

Listen and be heard
In-line microphone allows convenient hands-free chatting while music is automatically muted.

Short summary description HP H2800 Headset Wired Head-band Calls/Music Blue:
This short summary of the HP H2800 Headset Wired Head-band Calls/Music Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP H2800, Wired, Calls/Music, 20 - 20000 Hz, 120 g, Headset, Blue

Long summary description HP H2800 Headset Wired Head-band Calls/Music Blue:
This is an auto-generated long summary of HP H2800 Headset Wired Head-band Calls/Music Blue based on the first three specs of the first five spec groups.

HP H2800. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1,5 m. Weight: 120 g. Product colour: Blue

Immersive sound

Bold bass and crisp treble brings out the full range of sound for your movies, music, and more.

Conveniently portable

Foldable design and flat cable provides easy storage and portability.

Listen and be heard

In-line microphone allows convenient hands-free chatting while music is automatically muted.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Blue
Volume control
Rotary
Cable length
1,5 m
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
102 dB
Microphone
Microphone type *
In-line
Microphone frequency
100 - 10000 Hz
Weight & dimensions
Width
142 mm
Depth
180 mm
Height
62 mm
Weight
120 g
Packaging data
Package width
178 mm
Package depth
63 mm
Package height
211 mm
Package weight
300 g
Packaging content
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:37
Uk has collected 1 expert review for HP 2800 Stereo DF Blue Headset but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)