location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Max Hauri AG 127444 power extension 1,5 m 5 AC outlet(s) Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Max Hauri AG Check ‘Max Hauri AG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
127444
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
127444
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Max Hauri AG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Max Hauri AG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2018 00:15:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Max Hauri AG 127444 power extension 1,5 m 5 AC outlet(s) Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,5 m AC outlet types: Type J
  • - Indoor
  • - On/off switch
  • - 5 AC outlet(s)
  • - Black
More>>>
Short summary description Max Hauri AG 127444 power extension 1,5 m 5 AC outlet(s) Indoor Black:
This short summary of the Max Hauri AG 127444 power extension 1,5 m 5 AC outlet(s) Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Max Hauri AG 127444, 1,5 m, Indoor, Type J, Black, PVC, 5 AC outlet(s)

Long summary description Max Hauri AG 127444 power extension 1,5 m 5 AC outlet(s) Indoor Black:
This is an auto-generated long summary of Max Hauri AG 127444 power extension 1,5 m 5 AC outlet(s) Indoor Black based on the first three specs of the first five spec groups.

Max Hauri AG 127444. Cable length: 1,5 m, Placement supported: Indoor, AC outlet types: Type J. AC outlets quantity: 5 AC outlet(s). Width: 72 mm, Depth: 515 mm, Height: 46,5 mm. Cable colour: Black