location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS M740 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Pro Desktop Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:M7400W28EBGB?5YNBD
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:20:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu CELSIUS M740 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Pro Desktop Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black
  • - Intel® Xeon® E5 v4 E5-1620V4 3,5 GHz
  • - 16 GB DDR4-SDRAM 2400 MHz 2 x 8 GB
  • - 2,26 TB HDD+SSD
  • - Ethernet LAN
  • - Windows 10 Pro
Long product name Fujitsu CELSIUS M740 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Pro Desktop Workstation Black :
The long product name of Fujitsu CELSIUS M740 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Pro Desktop Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-1620v4 (3.5GHz), 16GB DDR4 ECC SDRAM, 2TB HDD, Gigabit Ethernet, Windows 10 Pro + 5 Year Onsite Next Business Day WARRANTY
More>>>
Fujitsu CELSIUS M740 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Pro Desktop Workstation Black:
The official description of Fujitsu CELSIUS M740 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Pro Desktop Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CELSIUS M740 desktop workstation has been optimized to combat today’s professional and technical challenges. It can be individually configured, helping you to enhance your productivity. The CELSIUS M740power is certified for Medical EMC standards IEC60601-1-2 to perform in healthcare environments. To round things off, a near-silent noise emission of 20 dB(A) allows you to work comfortably in the most quiet of working environments..

Perfomance you can count on.
Next generation Intel Xeon processors, high performing graphics subsystems, quad-channel memory technology and high-speed hard disk drives

"IT made in Germany"
Optimized thermal management and near-silent noise emission of 20 dB(A)

Stringent quality control
High product standards thanks to top-quality components and comprehensive testing in certified in-house laboratories for 24/7 operation

Certification of workstation applications
Comprehensive support for ISV applications and ease of integration into existing IT networks

Expandability
Increased memory capacities of up to 256 GB DDR4 memory

Short summary description Fujitsu CELSIUS M740 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Pro Desktop Workstation Black:
This short summary of the Fujitsu CELSIUS M740 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Pro Desktop Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS M740, 3,5 GHz, Intel® Xeon® E5 v4, E5-1620V4, 16 GB, 2,26 TB, Windows 10 Pro

Long summary description Fujitsu CELSIUS M740 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Pro Desktop Workstation Black:
This is an auto-generated long summary of Fujitsu CELSIUS M740 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Pro Desktop Workstation Black based on the first three specs of the first five spec groups.

Fujitsu CELSIUS M740. Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2,26 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Pro. Chassis type: Desktop. Product type: Workstation. Weight: 18 kg. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:44:08
Uk has collected 1 expert review for Fujitsu CELSIUS M740 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 2.26 TB HDD+SSD Windows 10 Pro Desktop Workstation Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%