location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Theodorou THE-OMS11260 printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Theodorou Check ‘Theodorou’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THE-OMS11260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
THE-OMS11260
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Theodorou’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Theodorou: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Theodorou THE-OMS11260 printer ribbon :
The long product name of Theodorou THE-OMS11260 printer ribbon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ribbon 112mm x 600m, Near-Edge Wax-Resin MARKSTAR Out, Box of 12
More>>>
Short summary description Theodorou THE-OMS11260 printer ribbon:
This short summary of the Theodorou THE-OMS11260 printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

Theodorou THE-OMS11260, Wound out (CSO), 11,2 cm, 600 m

Long summary description Theodorou THE-OMS11260 printer ribbon:
This is an auto-generated long summary of Theodorou THE-OMS11260 printer ribbon based on the first three specs of the first five spec groups.

Theodorou THE-OMS11260. Type: Wound out (CSO). Ribbon width: 11,2 cm, Ribbon length: 600 m

Brand Image Product code Product Stock Price from
Theodorou

Theodorou THE-ILX15445 printer ribbon
(show image)
THE-ILX15445 THE-ILX15445 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou THE-ILX11045 printer ribbon
(show image)
THE-ILX11045 THE-ILX11045 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou THE-ORX06045 printer ribbon
(show image)
THE-ORX06045 THE-ORX06045 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou THE-IMS15460 printer ribbon
(show image)
THE-IMS15460 THE-IMS15460 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou THE-OMS10260 printer ribbon
(show image)
THE-OMS10260 THE-OMS10260 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou THE-ORX09045 printer ribbon
(show image)
THE-ORX09045 THE-ORX09045 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou THE-IMS11060 printer ribbon
(show image)
THE-IMS11060 THE-IMS11060 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou THE-IMS05560 printer ribbon
(show image)
THE-IMS05560 THE-IMS05560 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou THE-OMS15460 printer ribbon
(show image)
THE-OMS15460 THE-OMS15460 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou THE-IMS13060 printer ribbon
(show image)
THE-IMS13060 THE-IMS13060 0.00
(excl. VAT)
0 (incl. VAT)