location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY BackBeat FIT Headset Wireless Neck-band Sports Bluetooth Black, Fuchsia

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BackBeat FIT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
206003-05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588049432
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY BackBeat FIT Headset Wireless Neck-band Sports Bluetooth Black, Fuchsia
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Fuchsia Sports Neck-band Headset
  • - Wireless Bluetooth 3.0+HS 10 m
  • - Intraaural 50 - 20000 Hz 105 dB
  • - Microphone type: Built-in
  • - Lithium-Ion (Li-Ion)
Long product name POLY BackBeat FIT Headset Wireless Neck-band Sports Bluetooth Black, Fuchsia :
The long product name of POLY BackBeat FIT Headset Wireless Neck-band Sports Bluetooth Black, Fuchsia. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth 3.0, 10 m, 50-20000 Hz, lithium-ion polymer
More>>>
POLY BackBeat FIT Headset Wireless Neck-band Sports Bluetooth Black, Fuchsia:
The official description of POLY BackBeat FIT Headset Wireless Neck-band Sports Bluetooth Black, Fuchsia as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As unstoppable as you are
When it comes to your workout, nothing gets in your way. Stay focused and distraction-free with wireless sport headphones that stay comfortably in place. BackBeat FIT provides superior stability with a behind-the-ear design and comfortable eartip. The only reminder that you’re wearing them is the rich sound of your favorite playlist or podcast pushing you to your next personal best.

Engineered for sport
Ready to go the extra mile—or ten? Flexible and durable, BackBeat FIT pushes you further, withstanding the rain or a rinse under the tap with a waterproof design that meets the IP57 rating and an additional sweatproof nano-coating. And whether you wear them running roadside or on the trail, the open eartip design lets you hear the sounds around you.

You never quit. Neither should your headphones.
With up to eight hours of listening from a single charge, BackBeat FIT helps you power through a full week of workouts. Subtle voice alerts let you know how much listening time you have left, and the 15-minute quick-charge provides an hour of play to get you through the day’s challenge.

Short summary description POLY BackBeat FIT Headset Wireless Neck-band Sports Bluetooth Black, Fuchsia:
This short summary of the POLY BackBeat FIT Headset Wireless Neck-band Sports Bluetooth Black, Fuchsia data-sheet is auto-generated and uses the product title and the first six key specs.

POLY BackBeat FIT, Wireless, 50 - 20000 Hz, Sports, 24 g, Headset, Black, Fuchsia

Long summary description POLY BackBeat FIT Headset Wireless Neck-band Sports Bluetooth Black, Fuchsia:
This is an auto-generated long summary of POLY BackBeat FIT Headset Wireless Neck-band Sports Bluetooth Black, Fuchsia based on the first three specs of the first five spec groups.

POLY BackBeat FIT. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 50 - 20000 Hz. Wireless range: 10 m. Weight: 24 g. Product colour: Black, Fuchsia

Performance
Product type *
Headset
Wearing style *
Neck-band
Recommended usage *
Sports
Headset type
Binaural
Product colour *
Black, Fuchsia
Volume control
Digital
Foldable
No
Protection features
Waterproof
International Protection (IP) code
IP57
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
3.0+HS
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Headphone frequency
50 - 20000 Hz
Headphone sensitivity
105 dB
Magnet type
Neodymium
Driver unit
1,3 cm
Headphones
Total Harmonic Distortion (THD)
3%
Microphone
Microphone type *
Built-in
Microphone noise-canceling
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
8 h
Rechargeable battery
Yes
Talk time
6 h
Battery recharge time
2 h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
24 g
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Other features
Brand compatibility
Any brand
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-09-20 02:44:26
Uk has collected 122 expert reviews for POLY BackBeat FIT Headset Wireless Neck-band Sports Bluetooth Black, Fuchsia and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
ausdroid.net
Updated:
2017-09-20 02:44:26
In my quest to replace my slowly dying pair of Plantronics Backbeat Fit bluetooth earphones, I find myself reviewing – the Plantronics Backbeat Fit bluetooth earphones.It's the updated version of my earphones, which have seen a few tweaks since the origin...
Bottom line It's hard to be objective about these when I've been using this design for so long. Putting on the Backbeat Fit is a similar feeling to slipping into your favourite pair of slippers really, and they do feel comfortable even after using several other earph...
0%
gadgetguy.com.au
Updated:
2017-09-20 02:44:26
Continuing my long search for practical exercise-appropriate Bluetooth headphones, I'm having a look this week at the Plantronics BackBeat FIT earphones.These are the ends of a single piece unit with a flexible silicon band and loops to go over the wearer...
Good Good sound, comfortable fit, good wearing, reasonable Bluetooth connection...
Bad Limited bass, limited noise isolation...
Bottom line Comfortable, light, decent sounding, practical and a reasonably solid connection (once you work out which pocket to put it in), the Plantronics BackBeat FIT Bluetooth earphones are a good fit for active people.Tags Bluetooth headphonesearphonesPlantronics...
82%
cravingtech.com
Updated:
2017-09-20 02:44:26
The Plantronics BackBeat FIT, as can be determined by the name, is aimed toward those who are looking for wireless earphones for use during their workouts. The BackBeat FIT is sweat and waterproof and claims to offer a stable and comfortable fit. Well, I...
Bottom line In summary, I am impressed with the BackBeat FIT! Plantronics has delivered a product that caters to all the requirements of a great wireless sports headphones! It is designed well with a durable feel to it, is sweat and waterproof so you don't have to wo...
0%
fatducktech.com
Updated:
2017-09-20 02:44:26
Plantronics BackBeat Fit headphones offer solid but not spectacular audio, as well as very solid sweatproofing.I reviewed the BackBeat Fit in video form last year, where I praised the simple, exercise centric nature of these particular headphones.What the...
Bottom line They're not high-end audio headphones, but the BackBeat Fit still provide a very solid, lightweight option for athletic types who want music while they work out. If they can handle the sweat that pours off my skull every time I go out for a run, they can...
0%
techguide.com.au
Updated:
2017-09-20 02:44:26
If you're after a pair of headphones to wear while you're exercising it has to be wireless and built to handle your workout – just like the new Plantronics BackBeat Fit headphones.The BackBeat Fit headphones connect to your mobile device via Bluetooth and...
Bottom line The Plantronics BackBeat Fit headphones are purpose built to provide a great sound while you're sweating it out without any worry you're going to ruin them.They are lightweight and will stay on place no matter what type of exercise you're doing.Plantronic...
80%
techpinas.com
Updated:
2017-09-20 02:44:26
For those who are asking, these are the earphones that I fancy and use currently whenever I jog, workout, or just hangout with my friends in the mall. It's called BackBeat FIT and it's crafted by the legendary American audio company, Plantronics...
0%
macworld.com.au
Updated:
2017-09-20 02:44:26
However, once we were out on the road, we found that they moved around and needed to be adjusted.Sound quality was good without being brilliant. We listened to several different styles of music and, while they were good enough for training in, exercising...
Good Very light...
Bad Armband design; fit, $147...
Bottom line The headset moved too much during exercise and, while light, the sound wouldn't impress audiophiles.
70%
futurefive.co.nz
Updated:
2017-09-20 02:44:26
The BackBeat FIT headphones by Plantronics are designed for sporty people. As an anything but sporty person, are they any use for me?As a long term user of Plantronics kit and an owner of a set of BackBeat Go headphones, I wondered if the FITs would solve...
0%
techradar.com
Updated:
2017-09-20 02:44:26
Plantronics is part of history; the Federal Aviation Agency selected the lightweight headsets as the standard sole provider for air traffic controllers in the mid 60's. Neil Armstrong's first words on the moon were transmitted through a Plantronics headse...
Good Crystal clear sound, Long lasting battery, Durable design...
Bad Loose fitting head strap, Limited volume and bass, Expensive...
Bottom line The $129.99 price tag is steep, but shows in the high quality audio output for songs, the immense battery lifespan and the durable and flexible material of the headset itself. This is a Bluetooth headphone set that is made for the athlete. If you're more...
60%
techradar.com/au/
Updated:
2017-09-20 02:44:26
Plantronics is part of history; the Federal Aviation Agency selected the lightweight headsets as the standard sole provider for air traffic controllers in the mid 60's. Neil Armstrong's first words on the moon were transmitted through a Plantronics headse...
Good Crystal clear sound, Long lasting battery, Durable design...
Bad Loose fitting head strap, Limited volume and bass, Expensive...
Bottom line The $129.99 price tag is steep, but shows in the high quality audio output for songs, the immense battery lifespan and the durable and flexible material of the headset itself.This is a Bluetooth headphone set that is made for the athlete...
60%
technologytell.com
Updated:
2017-09-20 02:44:26
The Plantronics BackBeat FIT are the latest wireless headphones geared toward the active user. Right out of the box, you'll notice how exceptionally lithe and light the pair are. The design is simple, familiar. A flexible, over-ear behind-the-head band co...
Bottom line The Plantronics BackBeat FIT are not your luxury-enjoyment headphones. These are the ones you grab when you want to be mobile, active, and sweaty. You could use them for everyday listening, of course, but the shape doesn't really cater to kicking back a...
0%
ausdroid.net
Updated:
2017-09-20 02:44:26
The old 3.5mm headphone jack isn't as widely used as it once was, at least for plugging in headphones, thanks to ever improving technology in the Bluetooth headphone market. The latest bluetooth headphones to be released in the Australian market are the P...
Bottom line Using the Plantronics BackBeat Fit was a love/hate relationship. Battery wise and comfort wise they are great, volume wise, not so much. Due to injury, I'm restricted to the Gym at the moment, I can't do that much jogging which the BackBeat Fit is more su...
0%
gadgetguy.com.au
Updated:
2017-09-20 02:44:26
Plantronics has been building fitness friendly earphones for a while now, but its latest Backbeat model may just perfect the formula, building a durable headset that is not only visible in the dark, but also sounds great, too.The latest pair of Backbeat e...
Good Well built, Very flexible, Light, Great sound, Comfy to wear, They don't fall out, which is always a good thing for runners, Reflector paint built into the band, Comes with a small arm band for your smartphone...
Bad Bluetooth range could be better, Controls can be a touch too finicky...
Bottom line While the controls can be a bit of a pain sometimes, the audio is really what interests us, and in that category Plantronics has done a fantastic job, providing stellar sound amidst reasonably solid comfort.If anything, these might get us running more. Re...
80%
cravingtech.com
Updated:
2017-09-20 02:44:26
Wireless Bluetooth headset with P2i nano-coating for sweat and moisture protection. Comes with a handy carrying case that can be transformed into an armband casePlantronics BackBeat FIT Review – Listening to music has now been a part of our daily lives. W...
Bottom line I love how I can now jog without having to hold my phone in my hands, thanks to the handy neoprene armband case that can be transformed into a regular carrying case. There are no dangling cables to be felt on my chest as well and thanks to the reflective...
70%
gizmodo.com.au
Updated:
2017-09-20 02:44:26
Plenty of people listen to music when they're working out. But cords can get tangled, headbands can get twisted and earbuds can fall out. Fitness is the perfect application for a high-quality Bluetooth headset, and the Plantronics BackBeat FIT wants to be...
Bottom line If you need a pair of headphones specifically designed for sports or active use, and you don't want to put up with a cabled model that might tangle, and if you meet every other caveat that the BackBeat FIT requires, then it's a good and entirely capable c...
0%
fatducktech.com
Updated:
2017-09-20 02:44:26
Plantronics Backbeat Fit headphones are colourful with solid battery life and decent, if not spectacular audio quality. I don't feel any more fit after using them, though.Plantronics latest sports-centric headphones are the very brightly coloured Backbeat...
Bottom line I'm not a gym junkie, in case that wasn't apparent already, so I'm not exactly the target market for the Backbeat Fit. Still, there's a good offering to be had here, with solid if not exceptional audio quality, decent battery life and an armband thrown in...
0%
eftm.com.au
Updated:
2017-09-20 02:44:26
The first wireless headphones I used which connected to your phone with Bluetooth were amazing, but flawed. I felt the volume wasn't as good as I'd hoped, the sound was a bit tinny and there was some lag between commands on the headphones and the action b...
0%
HEXUS.net
Updated:
2017-09-20 02:44:26
When going to the gym or for an outdoor run, it used to be your own internal battery that needed topping up between sessions. These days, my own energy levels have become something of a secondary concern, as it's the accompanying gadgets that need to be f...
0%
expertreviews.co.uk
Updated:
2017-09-20 02:44:26
The BackBeat FIT has a behind-the-head neckband design with a reflective finish and it’s available in green or blue. The BackBeat FIT has an open-ear design, which means outside noise is not completely blocked out so that you’re able to remain aware of yo...
Bottom line A bit expensive, but still a good choice for fitness enthusiasts who value sound quality...
80%
T3.com
Updated:
2017-09-20 02:44:26
Bluetooth headphones are often poor. The compromises between battery life and weight are tough, while the bugginess of Bluetooth makes them in turn ill-behaved. However, the Plantronics BackBeat FIT wireless stereo headphones surmount these major difficul...
Good Practicality, Design, Battery life...
Bad Price, Flexi connector...
80%
techau.com.au
Updated:
2017-09-25 02:52:34
Plantronics are back with another set of headphones and this time they're aimed squarely and fairly at the fitness market. The BlackBeat FIT headphones are lightweight, waterproof and have pretty great battery life. After spending a few weeks living with...
Good Battery Life, Tangle-free cord, Good volume, Waterproof...
Bad Early comfort, No noise cancelling...
Bottom line I love the fact that these headphones are connected by the regular cable that relentlessly tangles and creates a job before the job of listening to music or podcasts. They're designers were clearly very focused at delivering a functional set of headphones...
84%
gizmodo.com.au
Updated:
2017-12-17 08:05:47
Cardio is hell. About the only thing that helps me put in a solid half hour is a good playlist, so a great pair of fitness headphones is an absolute necessity.Can Plantronics Backbeat FIT 305 make hell a little more bearable?The Backbeat FIT 305 are Plant...
0%
ausdroid.net
Updated:
2017-12-20 07:21:31
I've been checking out all the sports earphones this year in a bid to find the best. I took quite a shine to the over-ear BackBeat Fit model earlier this year, but Plantronics have come up with another in the BackBeat FIT range, the BackBeat 305s, with th...
Bottom line Surprisingly for Bluetooth earbuds that aren't over-ear I quite liked the Backbeat FIT 305s. I mainly listen to podcasts on earphones, so not a huge call for dynamic range in music, but when I run out of podcasts it is nice to have a pair that will play m...
0%
Brand Image Product code Product Stock Price from
POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White POLY Marque 2 M165 Headset Wireless In-ear Calls/Music Micro-USB Bluetooth White
(show image)
88130-05 Marque 2 M165 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)