HPE logo

HPE MC990 DDR4 512GB (64x8GB) Memory Kit memory module

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5606
Info modified on:
14 Mar 2024, 17:59:22
Long product name HPE MC990 DDR4 512GB (64x8GB) Memory Kit memory module:

MC990 DDR4 512GB (64x8GB) Memory Kit

Short summary description HPE MC990 DDR4 512GB (64x8GB) Memory Kit memory module:

HPE MC990 DDR4 512GB (64x8GB) Memory Kit, 512 GB, 64 x 8 GB, DDR4, 288-pin DIMM

Long summary description HPE MC990 DDR4 512GB (64x8GB) Memory Kit memory module:

HPE MC990 DDR4 512GB (64x8GB) Memory Kit. Component for: PC/Server, Internal memory: 512 GB, Memory layout (modules x size): 64 x 8 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.