location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PureGear HD Clear screen protector Apple 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PureGear Check ‘PureGear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61548PG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0812117026794 show
Category:
Plastic covers used to protect smartphone and tablet screens from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘PureGear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   PureGear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2022 13:52:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PureGear HD Clear screen protector Apple 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 11,9 cm (4.7") Apple
  • - Tempered glass
  • - Scratch resistant
  • - 1 pc(s)
Long product name PureGear HD Clear screen protector Apple 1 pc(s) :
The long product name of PureGear HD Clear screen protector Apple 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.45mm, tempered glass, easy to install, Scratch resistant, High clarity
More>>>
Short summary description PureGear HD Clear screen protector Apple 1 pc(s):
This short summary of the PureGear HD Clear screen protector Apple 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

PureGear HD, Apple, iPhone 7, Scratch resistant, 1 pc(s)

Long summary description PureGear HD Clear screen protector Apple 1 pc(s):
This is an auto-generated long summary of PureGear HD Clear screen protector Apple 1 pc(s) based on the first three specs of the first five spec groups.

PureGear HD. Brand compatibility: Apple, Compatibility: iPhone 7, Protection features: Scratch resistant. Material: Tempered glass. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
PureGear

PureGear HD Clear screen protector Apple 1 pc(s)
(show image)
61549PG HD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)