location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 4182 garden sprayer 0,3 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wonderweeder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4182
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646056090
Category: Garden Sprayers Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2021 11:13:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hozelock 4182 garden sprayer 0,3 L :
The long product name of Hozelock 4182 garden sprayer 0,3 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

90 cm, 600 x 340 x 1100 mm, 298 g, 300 ml, PVC, Yellow
More>>>
Short summary description Hozelock 4182 garden sprayer 0,3 L:
This short summary of the Hozelock 4182 garden sprayer 0,3 L data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 4182, 0,3 L, Yellow, Polyvinyl chloride (PVC), 1 ml, 5 ml, 900 mm

Long summary description Hozelock 4182 garden sprayer 0,3 L:
This is an auto-generated long summary of Hozelock 4182 garden sprayer 0,3 L based on the first three specs of the first five spec groups.

Hozelock 4182. Tank capacity: 0,3 L, Product colour: Yellow, Lance material: Polyvinyl chloride (PVC). Height: 900 mm. Package width: 600 mm, Package depth: 340 mm, Package height: 1100 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 4122 garden sprayer Hand garden sprayer 1,25 L
(show image)
4122 1.25L Spraymist Pressure Sprayer 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 4807 garden sprayer Backpack garden sprayer 7 L
(show image)
4807 Pressure Sprayer Pro 0.00
(excl. VAT)
0 (incl. VAT)