Canon logo

Canon 1604C001 printer ink refill

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
334706
Info modified on:
20 Oct 2023, 12:26:01
Bullet Points Canon 1604C001 printer ink refill:
  • - Experience superb print economy with this high-yield ink refill
  • - Get up to 7000 pages* from a full set of colour ink refill bottles
  • - High quality dye-based ink delivers vibrant colour print quality
  • - Quick and easy to refill thanks to smart bottle design
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon 1604C001 printer ink refill:

GI-590 Cyan Ink Bottle

Canon 1604C001 printer ink refill:

Experience vivid colour printing with Canon’s high-yield 70 ml cyan ink refill for your Canon PIXMA G-series printer. Combined with 70 ml magenta ink and 70 ml yellow ink (sold separately), this cost-effective genuine Canon dye-based ink refill is perfect for high-volume printing. Print up to 6000 A4 pages from a single 135 ml bottle at ISO/IEC 24712¹ standard.

Short summary description Canon 1604C001 printer ink refill:

Canon 1604C001, Canon, Cyan, 70 ml, 1 pc(s)

Long summary description Canon 1604C001 printer ink refill:

Canon 1604C001. Brand compatibility: Canon, Product colour: Cyan, Capacity: 70 ml. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.