location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 70-300MM 1:4-5.6 IS II USM MILC Telephoto zoom lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 70-300mm f/4-5.6 IS II USM Lens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0571C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292037708
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:25:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 70-300MM 1:4-5.6 IS II USM MILC Telephoto zoom lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get closer to distant subjects, like sports and wildlife with this affordable 70-300 mm zoom lens
  • - Nano USM technology allows you to focus on your subject quickly, smoothly and quietly
  • - Ensure great image quality with high contrast and resolution throughout the zoom range with Ultra low dispersion (UD) lens elements
  • - See key information at a glance, even in poor lighting conditions with Lens Information Display positioned at the top of the lens
  • - Weighing 710 g and measuring 145.5 mm when retracted this lens is ideal for shooting on locations and when travelling
  • - 4-stop optical Image Stabilizer reduces camera shake, enabling hand-held photography in low-light
  • - Compatible with all Canon DSLR cameras and EOS-M mirrorless cameras with an EF-EOS M Mount adapter
Long product name Canon EF 70-300MM 1:4-5.6 IS II USM MILC Telephoto zoom lens Black :
The long product name of Canon EF 70-300MM 1:4-5.6 IS II USM MILC Telephoto zoom lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 70-300mm f/4-5.6 IS II USM Lens
More>>>
Canon EF 70-300MM 1:4-5.6 IS II USM MILC Telephoto zoom lens Black:
The official description of Canon EF 70-300MM 1:4-5.6 IS II USM MILC Telephoto zoom lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A powerful and affordable addition to your standard kit lens, this high-quality zoom will expand your photography and improve image quality from greater distances. Ideal for outdoor sports and wildlife photography, the EF 70-300mm f/4-5.6 IS II USM has a maximum 300 mm telephoto focal length, helping you get closer to your subject and fill your frame. The 9-bladed circular aperture helps separate your subject from its surroundings and create beautiful bokeh, whilst Nano USM technology focuses on your subject quickly and quietly. This makes this lens ideal for capturing stills of fast-moving subjects as well as creating natural looking pull-focus while shooting movies.

Short summary description Canon EF 70-300MM 1:4-5.6 IS II USM MILC Telephoto zoom lens Black:
This short summary of the Canon EF 70-300MM 1:4-5.6 IS II USM MILC Telephoto zoom lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 70-300MM 1:4-5.6 IS II USM, Telephoto zoom lens, 17/12, 70 - 300 mm, Canon EF, Auto focus

Long summary description Canon EF 70-300MM 1:4-5.6 IS II USM MILC Telephoto zoom lens Black:
This is an auto-generated long summary of Canon EF 70-300MM 1:4-5.6 IS II USM MILC Telephoto zoom lens Black based on the first three specs of the first five spec groups.

Canon EF 70-300MM 1:4-5.6 IS II USM. Component for: MILC, Lens structure (elements/groups): 17/12, Lens type: Telephoto zoom lens. Camera brands compatibility: Canon. Product colour: Black. Diameter: 8 cm, Filter size: 6,7 cm, Length: 145,5 mm

Lens system
Component for *
MILC
Lens type *
Telephoto zoom lens
Lens structure (elements/groups) *
17/12
Aperture range (F-F)
4 - 5,6
Focus adjustment
Auto/Manual
Focal length range
70 - 300 mm
Minimum aperture number *
5,6
Closest focusing distance *
1,2 m
Maximum aperture number *
5,6
Zoom type
Turn
Lens system
Lens mount interface *
Canon EF
Performance
Auto focus
Yes
Manual focus
Yes
Camera brands compatibility *
Canon
Design
Product colour
Black
Weight & dimensions
Length
145,5 mm
Weight
710 g
Diameter *
8 cm
Filter size *
6,7 cm
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)