location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ TOUGH-8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3236092E0020507
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12 MP CCD Silver
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 3,6x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Silver:
This short summary of the Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ TOUGH-8000, 12 MP, 3968 x 2976 pixels, 1/2.33", CCD, 3,6x, Silver

Long summary description Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Silver:
This is an auto-generated long summary of Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Silver based on the first three specs of the first five spec groups.

Olympus µ TOUGH-8000. Camera type: Compact camera, Megapixel: 12 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3968 x 2976 pixels. Optical zoom: 3,6x, Digital zoom: 5x, Focal length range: 5 - 18.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 45 MB. PictBridge. Weight: 182 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:55:53
Uk has collected 36 expert reviews for Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
EISA.eu
Updated:
2011-09-23 01:55:25
The Olympus μTough-8000 is the ideal companion for photographers with an active outdoor life. Designed to be used both underwater and for normal photography, the μTough-8000 is waterproof down to 10 meters and even has a built-in pressure gauge that in...
0%
digicambuyer.co.uk
Updated:
2011-09-23 01:55:38
How good is it for...PortraitsLandscapesSportsLow LightMacroFinal VerdictFeaturesDesign & HandlingBuild QualityImage QualityValue For MoneyOVERALL...
Bottom line FeaturesDesign & HandlingBuild QualityImage QualityValue For Money...
0%
digicamreview.co.uk
Updated:
2011-09-23 01:55:47
Announced on the 7th of January 2009, the Olympus Mju Stylus Tough 8000 is one of Olympus toughest compact cameras from their new TOUGH range and features a 12 megapixel sensor, a 3.6x optical zoom lens, a 2.7" screen, shadow adjustment, VGA video mod...
Good Good colour - good skin tones Wide angle 3.6x optical zoom lens Good 2.7 inch screen Ultra compact, stylish metal body Includes face detection and anti-shake technologies Fairly Quick - with some very quick continuous shooting modes (at 3mp) Intelligen...
Bad Average battery life Menu system could still be simpler to use Lacks manual white balance No focus assist lamp - indoor photos can be out of focus! Image stabilisation doesnt work in video mode (only digital) Takes XD memory cards - slow, and max siz...
Bottom line The Olympus Mju Tough 8000 packs a lot of features into a very small package... yet I feel that theyve gone too far by trying to cram a 12 megapixel sensor into such a small camera - the Olympus Mju 1030 worked perfectly with a 10 megapixel sensor wit...
0%
expertreviews.co.uk
Updated:
2011-09-23 01:55:51
This is a camera that means business. Its able to withstand 10m of water pressure, drops from 2m and being crushed under 100kg. Thats around 16 stone, so depending on your burger intake, you can probably tread on it without fear of damage. The rec...
60%
wired.co.uk
Updated:
2011-09-23 01:55:51
A couple of months ago, I watched an Olympus representative throw one of the company’s new Tough cameras onto a Formica tabletop. The assembled journalists, myself included, winced as it banged off the furniture, but we weren’t wincing out of concern f...
70%
practicalphotography.com
Updated:
2011-09-23 01:55:53
The Olympus TOUGH-8000 has an impressive array of rugged features and looks built to last!Olympus was one of the first manufacturers to embrace the idea of an extreme compact, so it’s no surprise to find that the fittingly named Olympus TOUGH-8000 has...
80%
hereshow.ca
Updated:
2011-11-08 14:38:36
An unusually solid metal camera with a remarkably bright HyperCrystal III LCD screen, this $430 model is quite heavy but also virtually indestructible. Its shockproof (for drops to two metres), waterproof (to 10m), crushproof (to 100kg) and freeze-pro...
Good Waterproof; virtually indestructible but heavy, Unique Tap Control is useful in some situations, Includes highspeed and beauty modes...
Bad Longer telephoto focal lengths would be useful, Reduced image quality in highspeed and beauty modes, The image stabilizer could be more effective...
0%
pinoytechblog.com
Updated:
2016-12-29 22:35:53
A couple of weeks ago I went to Subic to try out the Olympus Tough 8000 digital camera under unusual conditions, the Treetop Adventure while drizzling and the Ocean Adventure. The Tough 8000 is the newer version of the Olympus SW line of weatherproof digi...
0%
Brand Image Product code Product Stock Price from
Olympus

Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Black
(show image)
N3236392E0020538 µ TOUGH-8000 0.00
(excl. VAT)
0 (incl. VAT)