location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 10105001 ring binder A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10105001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10105001 show
Show alternative article codes used in the online market place
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:27:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 10105001 ring binder A4 White :
The long product name of Leitz 10105001 ring binder A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plastic Lever Arch File A4 80mm spine 180º PP White (1)
More>>>
Leitz 10105001 ring binder A4 White:
The official description of Leitz 10105001 ring binder A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Manufactured from heavyweight 100% recycled board and covered in polypropylene for greater durability
- With patented 180º precision mechanism
- 50% further mechanism opening for faster and more comfortable working
- Placing also on the left side is possible
- Available in a wide range of colours

Short summary description Leitz 10105001 ring binder A4 White:
This short summary of the Leitz 10105001 ring binder A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 10105001, A4, Polypropylene (PP), White, Grey, 8 cm, 81 mm

Long summary description Leitz 10105001 ring binder A4 White:
This is an auto-generated long summary of Leitz 10105001 ring binder A4 White based on the first three specs of the first five spec groups.

Leitz 10105001. Format: A4, Material: Polypropylene (PP), Product colour: White. Width: 81 mm, Depth: 285 mm, Height: 318 mm

Features
Format *
A4
Material
Polypropylene (PP)
Product colour
White
Inner colour
Grey
Rings quantity
2
Spine label
Yes
Spine width
8 cm
Features
Thumb hole
Yes
Label holder
Yes
Cover lock slots
Yes
Weight & dimensions
Width
81 mm
Depth
285 mm
Height
318 mm
Weight
490 g
Brand Image Product code Product Stock Price from
Leitz Plastic Lever Arch File A4 80mm 180° Blue ring binder Leitz Plastic Lever Arch File A4 80mm 180° Blue ring binder
(show image)
10105035 Plastic Lever Arch File A4 80mm 180° Blue 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File A4 80mm 180° Yellow ring binder Leitz Plastic Lever Arch File A4 80mm 180° Yellow ring binder
(show image)
10105015 Plastic Lever Arch File A4 80mm 180° Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File A4 80mm 180° Orange ring binder Leitz Plastic Lever Arch File A4 80mm 180° Orange ring binder
(show image)
10105045 Plastic Lever Arch File A4 80mm 180° Orange 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File A4 80mm 180° Green ring binder Leitz Plastic Lever Arch File A4 80mm 180° Green ring binder
(show image)
10105055 Plastic Lever Arch File A4 80mm 180° Green 0.00
(excl. VAT)
0 (incl. VAT)