location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus S21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA43301
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4 :
The long product name of Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus S21
More>>>
Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4:
The official description of Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add colour and quality to your home printing with the Epson Stylus S21. It’s easy to print letters, documents and lab-quality photos, and thanks to individual ink cartridges, it’s great value too.

Epson DURABrite Ultra Ink is resistant to water, smudging and even highlighter pens, so your prints will last longer. And you always get fantastic results, since Epson PhotoEnhance will automatically adjust contrast and colour, while Epson Easy Photo Print will remove red-eye from your photos at the touch of a button.

Short summary description Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4:
This short summary of the Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus S21, Colour, 5760 x 1440 DPI, 4, A4, 26 ppm

Long summary description Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus S21. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:20:25
Uk has collected 3 expert reviews for Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4 and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 07:20:25
The Stylus S21 is Epson's cheapest inkjet printer - at £32 it’s almost an impulse buy.It's designed very much for home users and students, with simple features, but using separate ink cartridges for better economy...
Good Very low purchase price; easy to set up; reasonable consumable costs...
Bad Very slow print; very noisy feeding paper; large footprint...
Bottom line A cheap printer to buy and run, but it’s also very slow and very noisy Good points Very low purchase price; easy to set up; reasonable consumable costs Bad points Very slow print; very noisy feeding paper; large footprint...
60%
computeractive.co.uk
Updated:
2011-09-26 07:20:25
The Stylus S21 is Epson's cheapest inkjet printer - at £32 it’s almost an impulse buy.It's designed very much for home users and students, with simple features, but using separate ink cartridges for better economy.It is a relatively wide printer but it...
Good Very low purchase price; easy to set up; reasonable consumable costs...
Bad Very slow print; very noisy feeding paper; large footprint...
Bottom line A cheap printer to buy and run, but it’s also very slow and very noisy...
60%
trustedreviews.com
Updated:
2011-09-26 07:20:25
Although the entry-level market for inkjet printers is a lot smaller than it was, most of the main players still have at least one model at under £40. Epson's offering is the Stylus S21, a cheap and cheerful four-colour inkjet, which uses separate ink tan...
70%
Country Distributor
United Kingdom 1 distributor(s)