location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 3Y NBD - 5Y PSP 4H MC, PowerEdge R220 1 license(s) 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3Y NBD - 5Y PSP 4H MC, PowerEdge R220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
890-16454
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 3Y NBD - 5Y PSP 4H MC, PowerEdge R220 1 license(s) 5 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Upgrade ProSupport Plus Mission Critical
  • - 1 license(s)
  • - 5 year(s)
  • - Service time (hours x days): 24x7x365
  • - Response time: 4 h
  • - Phone support Web support
Long product name DELL 3Y NBD - 5Y PSP 4H MC, PowerEdge R220 1 license(s) 5 year(s) :
The long product name of DELL 3Y NBD - 5Y PSP 4H MC, PowerEdge R220 1 license(s) 5 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3Y Basic Next Business Day - 5Y Prosupport Plus 4hour Mission Critical, PowerEdge R220
More>>>
DELL 3Y NBD - 5Y PSP 4H MC, PowerEdge R220 1 license(s) 5 year(s):
The official description of DELL 3Y NBD - 5Y PSP 4H MC, PowerEdge R220 1 license(s) 5 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mission Critical is Dell’s most rapid resolution option, allowing customers to choose from 2, 4, or 8-hour onsite parts and/or labour. Dell’s proven and reliable Critical Situation process will get customers back up and running fast.

Dell ProSupport Plus is the only complete support service that combines priority access to expert support, accidental damage repair, and proactive monitoring for automatic issue prevention and resolution.
- Priority phone access to ProSupport engineers 24x7x365
- Dedicated Technical Account Manager (for customers with 1,000 or more ProSupport Plus systems)
- Collaborative support
- Proactive issue detection
- Predictive failure prevention
- Monthly history and contract reporting (for customers with 1,000 or more ProSupport Plus systems)
- Automated case creation

- Priority access 24x7x365
- Maintenance
- Physical
- Parts & labour
- Dell ProSupport Plus is the only complete support service that combines priority access to expert support, accidental damage repair, and proactive monitoring for automatic issue prevention and resolution.
- Troubleshooting. Repair. Parts Replacement. Replacement. Phone Support. Web Support.

Short summary description DELL 3Y NBD - 5Y PSP 4H MC, PowerEdge R220 1 license(s) 5 year(s):
This short summary of the DELL 3Y NBD - 5Y PSP 4H MC, PowerEdge R220 1 license(s) 5 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 3Y NBD - 5Y PSP 4H MC, PowerEdge R220, 1 license(s), 5 year(s), 24x7x365

Long summary description DELL 3Y NBD - 5Y PSP 4H MC, PowerEdge R220 1 license(s) 5 year(s):
This is an auto-generated long summary of DELL 3Y NBD - 5Y PSP 4H MC, PowerEdge R220 1 license(s) 5 year(s) based on the first three specs of the first five spec groups.

DELL 3Y NBD - 5Y PSP 4H MC, PowerEdge R220. License quantity: 1 license(s), Number of years: 5 year(s), Service time (hours x days): 24x7x365, Response time: 4 h

Features
License quantity
1 license(s)
Product type
Upgrade
Service type
ProSupport Plus Mission Critical
Service included
Parts and Labour
Service time (hours x days)
24x7x365
Response time
4 h
Features
Number of years
5 year(s)
Phone support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Compatibility
PowerEdge R220