location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 9000 series 55POS901F/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
9000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K Razor-Slim OLED TV powered by Android 55POS901F/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55POS901F/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863010457
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:14:12
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (9.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 55POS901F/12 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 9000 series 55POS901F/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139 cm (55")
  • - 4K Ultra-HD OLED TV
  • - Quad Core, 16 GB & expandable
  • - DVB T/C/T2/T2-HD/S/S2
Long product name Philips 9000 series 55POS901F/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver :
The long product name of Philips 9000 series 55POS901F/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 3840 x 2160, RMS 30W, 4x HDMI, Rj-45, Wi-Fi, 3x USB, CI+, B 228 kWh/Year, VESA 400 x 400 mm
More>>>
Philips 9000 series 55POS901F/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:
The official description of Philips 9000 series 55POS901F/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K Razor Slim OLED TV powered by Android TV
with Ambilight 3-sided
Introducing the Philips 901F OLED TV. Now you can enjoy deeper blacks, impressive colors in 4K Ultra HD resolution, breath-taking motion and a wider viewing angle so that you can experience movies just as the film director intended.

Visible Lightness
- Ambilight changes the way you look at TV forever
- Meticulously crafted proportions using true metallic design

Just as the director intended
- OLED TV: Only perfect black creates perfect colors
- 4K Ultra HD is unlike any resolution you’ve ever seen before
- The ultimate in contrast, color & sharpness with HDR Perfect
- Perfect Pixel Ultra HD for the ultimate Picture Quality

Exhilarating. Limitless. Powered by Android
- Google Play store and Philips app gallery: look beyond TV
- Unleash the power of Quad Core and integrated Android

See how beautiful sound can be
- Visible sound articulation lets you see the beauty of sound
- Powerful sound processing for uncompromised 30W sound power

Short summary description Philips 9000 series 55POS901F/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:
This short summary of the Philips 9000 series 55POS901F/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 9000 series 55POS901F/12, 139,7 cm (55"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Silver

Long summary description Philips 9000 series 55POS901F/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Philips 9000 series 55POS901F/12 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Philips 9000 series 55POS901F/12. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Ambilight 3-sided

Ambilight 3-sided

Quad Core + Android
Quad Core + Android

Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

TV Content
TV Content

The Google Play store and Philips app gallery go beyond traditional TV programming to bring you a big online collection of films, TV, music, apps and games. 16 GB of expandable memory means there's plenty of room to store all your favourite content and to install more apps.

Ambilight 3-sided
Ambilight 3-sided

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from three-sides of your TV screen onto the surrounding walls. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

4K Ultra HD
4K Ultra HD

Ultra HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience the best possible picture quality. The higher the quality of your original content, the better images and resolution you will be able to experience. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Perfect Pixel Ultra HD
Perfect Pixel Ultra HD

Building on our award-winning UHD Picture Quality heritage, we've taken High-Definition Picture Quality to a whole new level. With the advanced picture-processing software in our Perfect Pixel Ultra-HD engine, your picture is converted into crisp 4K Ultra-HD resolution. So you'll enjoy the deepest blacks, brightest whites and most vivid colours with natural skin tones. And all this comes to life with our most fluid, razor-sharp image quality – every time, and from any source.

Visible sound articulation
Visible sound articulation

Engineered sound in a slim design. Enjoy incredible highs and lifelike mids from a plethora of micro-drivers in a sleek speaker bar. When you can hear every whisper, step and creak in the floor, it doesn't take much to imagine how powerfully clear every crash, bang and explosion sounds. And when it comes to bass, nothing has been compromised with strategically placed rear speakers for deep, rich tones. It's a TV that sounds as good as it looks.

High Dynamic Range Perfect
High Dynamic Range Perfect

High Dynamic Range Perfect is the superior choice in redefining in-home entertainment through advances in contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the director's intent. The end result? Now you can enjoy your TV with brighter highlights and ultimate contrast and colours. With unrivalled levels of pure vivid detail, this is HDR Perfect: it's TV like you've never seen before.

OLED TV
OLED TV

Philips OLED is the next generation of TV technology. Unlike conventional LED TVs, OLED doesn't need a backlight. Each pixel makes its own colour and light. When they are turned off, they are completely black. With such deeper blacks, you get enhanced colours and astonishing contrast that allow you to enjoy the purest, most lifelike image produced from a Philips TV yet.

Display
Display diagonal *
139,7 cm (55")
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android
Operating system version
5.1 Lollipop
Video on Demand (VOD) support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube
Lifestyle apps
Google Apps
Audio
RMS rated power *
30 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Game mode
Yes
Subtitles function
Yes
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Video compression formats
HEVC
Subtitle formats supported
SMI, SRT, SUB, TXT
Backlight dimming technology
Local Dimming
Processor cores
4
Ports & interfaces
Audio Return Channel (ARC)
Yes
Mobile High-Definition Link (MHL)
Yes
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
RF ports quantity
3
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
156 W
Power consumption (standby) *
0,3 W
Power consumption (off)
0,3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1228,6 mm
Depth (with stand)
233,4 mm
Height (with stand)
818,4 mm
Weight (with stand)
21,2 kg
Width (without stand)
1228,6 mm
Depth (without stand)
49,4 mm
Height (without stand)
751,9 mm
Weight (without stand)
17,4 kg
Packaging data
Quick start guide
Yes
Package width
1523 mm
Package depth
314 mm
Package height
1052 mm
Package weight
34 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
Light sensor
Yes
3D
No
Batteries included
Yes
Battery type
AA
Number of batteries supported
2
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
3-sided
Annual energy consumption
228 kWh
Energy efficiency class (old)
B
User memory
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-02-17 01:48:53
Uk has collected 37 expert reviews for Philips 9000 series 4K Razor-Slim OLED TV powered by Android 55POS901F/12 and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-02-17 01:47:55
If you're after a new TV and you want the best there is, you've come to the right place. Below we list the very best TVs - including 4K and HDR models - available to buy in the UK right now. Also see: Best TV Deals We've tested and rated specific models...
0%
devontechsupport.com
Updated:
2018-02-17 01:48:03
Having poo-pooed OLED TV technology a couple of years back on the grounds that it wasn't bright enough to display high dynamic range ( HDR ) pictures properly, Philips has apparently had a change of heart. For parked on our test benches like a TV Ferrari...
Bottom line The 55POS901F makes a stunning first impression thanks to the radiance of its three-sided Ambilight system and the gleaming metallic purity of its bodywork.It's much more than just a pretty face, though.Tucked inside its glowing form is Philips' most powe...
0%
expertreviews.co.uk
Updated:
2018-02-17 01:48:24
Some quarters mistakenly believe that since all current 4K OLED TVs on the market use the same panel from LG Display, image quality should be identical across the board, but nothing could be further from the truth. After spending extensive time testing th...
Good Ambilight reduces eye strain, Best above-black OLED performance to date, Incredible, judder-free motion...
Bad Input lag is higher than its rivals, No Dolby Vision, No 3D...
Bottom line It's no surprise to find that Philips' first foray into OLED is something very, very special indeed. The 55POS901F/12 doesn't just hold the honour of being the best TV Philips has produced, but it's also one of the best OLED TVs we've reviewed to date tha...
100%
hdtvtest.co.uk
Updated:
2018-02-17 01:48:30
At this time of writing (February 2017), we've been informed that the set can be firmware-upgraded to support HLG (Hybrid Log-Gamma) which is the front-running HDR broadcast standard, but whether the software update will be rolled out is still under consi...
Bottom line The 55POS901F/12 is a stunning OLED debut from Philips. Not only is it the best television we've tested from the company, the combination of improved above-black qualities and superior motion sharpness also translated into the most impressive picture we'v...
0%
whathifi.com
Updated:
2018-02-17 01:48:30
The Philips 55POS901F marks so many firsts, it might as well have graduated from an Oxbridge University. Despite being officially launched at IFA 2016, it is Philips' first model available in 2017, the first to use Android's Marshmallow operating system...
Good Gorgeous, slim physique, Crisp and punchy performance, Good 4K and HDR show, Weighty sound, Ambilight adds immersion, Solid remote...
Bad No Amazon HDR, No Dolby Vision or HLG support, Lacks picture subtlety, Limited catch-up apps...
Bottom line The Philips 55POS901F doesn't quite embrace all that the TV world has to offer today, but as there's so many scores to settle on the content side, we doubt many of the upcoming models this year will do either.It's the slip-ups on more essential elements –...
80%
avforums.com
Updated:
2018-02-17 01:48:41
The Philips 55POS901 is the company's first OLED TV and, since it's a Philips TV, that also makes it the world's first OLED TV with Ambilight and Android. The POS901 comes in a single 55-inch screen size, it uses a flat 4K panel with support for High Dyna...
Good Superb blacks and contrast ratio, Fantastic dynamic range, Impressive colour accuracy, Excellent video processing, Wide viewing angles, Ambilight a useful feature...
Bad Minor banding just above black, Slight crush in shadow detail, Clipping with HDR 10 material, Input lag too high, No Dolby Vision...
Bottom line When you consider that the 55POS901 is Philips's first OLED TV it's an impressive addition to their line-up. The design is attractive and the build quality is excellent, whilst the built-in soundbar delivers a superior audio performance compared to most u...
80%
pocket-lint.com
Updated:
2018-02-17 01:48:41
This year is fast shaping up to be the year of OLED, with a raft of hot new TV screens set to join LG's vanishingly thin vanguard. Both Panasonic and Sony will offer high-end OLED screens as part of their 2017 line-ups, but the first brand convert out of...
Good Philips Ambilight mood lighting and OLED is a marriage made in AV heaven, superb image quality with both 4K and HD sources, high-end design is a wow...
Bad There's no Dolby Vision HDR support, no Freeview Play means no catch-up beyond iPlayer, pricey for a 55-inch screen...
Bottom line The Philips 901F is a cracking 4K OLED debut. The addition of Ambilight strikes us as a perfect complement for OLED's deeply dynamic images, and when it comes to cosmetic design this set is a beauty.The set doesn't just look supreme with 4K sources, like...
80%
techradar.com
Updated:
2018-02-17 01:48:49
The Philips 901F represents the proud old TV brand's first foray into the world of OLED - with its 4K 55-inch television catapulting the TP Vision brand in a whole new direction.OLED brings some immediate benefits for picture quality - most noticeably the...
Good Lovely OLED 4K panel, Ambilight is great, Nice simple design.
Bad Not cheap for a 55, inch panel.
Bottom line Philips' first foray into the OLED world is excellent, although inevitably the television is on the pricey side...
90%
trustedreviews.com
Updated:
2018-02-17 01:48:53
Philips 55POS901F OLED TV hands-on – OLED meets Ambilight No matter how hard the LCD TV makers try, OLED screens are still the ones to beat when it comes to wowing crowds at a technology show. The latest TV to prove this is the 55-inch Philips 55POS901F...
Good Gorgeous design, Mostly outstanding picture quality, Decent sound quality...
Bad Can be complicated to use, Uses a 2016 OLED panel, Input lag slightly high...
Bottom line Despite some occasional banding issues and slightly high input lag, the 55POS901F/12 is a triumphant OLED debut from Philips that proves just how important video processing is to the picture quality story...
90%
stuff.tv
Updated:
2018-02-17 01:48:53
The 55901F should be a telly addict's dream.It takes OLED, the TV tech du jour, and Philips' signature Ambilight illumination, then smashes them together in a beautiful 4K combination that you'll struggle to tear your eyes away from once you see one in th...
Bottom line OLED TVs have the most vivid colours and deepest blacks of any telly out there, which pretty much makes it the ultimate TV tech. It's great to see Philips with an OLED of its own, even if it's taken a few years longer than the likes of LG. From what I've...
0%
techradar.com/au/
Updated:
2018-02-17 01:48:53
The Philips 901F represents the proud old TV brand's first foray into the world of OLED - with its 4K 55-inch television catapulting the TP Vision brand in a whole new direction.OLED brings some immediate benefits for picture quality - most noticeably t...
Good Lovely OLED 4K panel, Ambilight is great, Nice simple design.
Bad Not cheap for a 55inch panel...
Bottom line Philips' first foray into the OLED world is excellent, although inevitably the television is on the pricey side...
90%
stuff.tv/my/
Updated:
2018-02-17 01:48:53
The 55901F should be a telly addict's dream.It takes OLED, the TV tech du jour, and Philips' signature Ambilight illumination, then smashes them together in a beautiful 4K combination that you'll struggle to tear your eyes away from once you see one in th...
Bottom line OLED TVs have the most vivid colours and deepest blacks of any telly out there, which pretty much makes it the ultimate TV tech. It's great to see Philips with an OLED of its own, even if it's taken a few years longer than the likes of LG.From what I've s...
80%