location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z Turbo Quad Pro M.2 1,02 TB PCI Express MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z Turbo Drv Quad Pro 1TB SSD Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T9J00AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894761859 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 22:56:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Long product name HP Z Turbo Quad Pro M.2 1,02 TB PCI Express MLC :
The long product name of HP Z Turbo Quad Pro M.2 1,02 TB PCI Express MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z Turbo Drive Quad Pro 1TB SSD
More>>>
HP Z Turbo Quad Pro M.2 1,02 TB PCI Express MLC:
The official description of HP Z Turbo Quad Pro M.2 1,02 TB PCI Express MLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power through your largest data challenges and get amazing performance with the HP Z Turbo Drive Quad Pro, which integrates up to four super-fast HP Z Turbo Drive G2 modules into one PCIe x16 card.

Affordable scalability.
- Deploy an enterprise-class solution that lets you easily combine up to four HP Z Turbo Drive G2 M.2 modules in one PCIe x16 slot.

Head-spinning speed
- Drive your workstation workflows at blazing fast speeds 16X faster than a SATA SSD with a solution that delivers sequential performance up to 9.0GB/s.

Enterprise data protection
- Get enhanced data integrity from power loss protection circuitry that uses onboard supercaps to correctly save your work in the event of a power failure.

Short summary description HP Z Turbo Quad Pro M.2 1,02 TB PCI Express MLC:
This short summary of the HP Z Turbo Quad Pro M.2 1,02 TB PCI Express MLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z Turbo Quad Pro, 1,02 TB, M.2, 9 Gbit/s

Long summary description HP Z Turbo Quad Pro M.2 1,02 TB PCI Express MLC:
This is an auto-generated long summary of HP Z Turbo Quad Pro M.2 1,02 TB PCI Express MLC based on the first three specs of the first five spec groups.

HP Z Turbo Quad Pro. SSD capacity: 1,02 TB, SSD form factor: M.2, Data transfer rate: 9 Gbit/s

Affordable scalability.

Deploy an enterprise-class solution that lets you easily combine up to four HP Z Turbo Drive G2 M.2 modules[1] in one PCIe x16 slot.

Head-spinning speed

Drive your workstation workflows at blazing fast speeds 16X faster than a SATA SSD with a solution that delivers sequential performance up to 9.0GB/s.[2]

Enterprise data protection

Get enhanced data integrity from power loss protection circuitry that uses onboard supercaps to correctly save your work in the event of a power failure.

Features
SSD form factor *
M.2
SSD capacity *
1,02 TB
Interface *
PCI Express
Memory type *
MLC
Data transfer rate
9 Gbit/s
PCI Express interface data lanes
x4
Features
Compatible products
Z440, Z640, Z840
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Logistics data
Harmonized System (HS) code
84717070
Other features
Internal
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:12:47
Uk has collected 1 expert review for HP Z Turbo Drv Quad Pro 1TB SSD Module and the rating is 93 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
93%
Source Review comments Score
tweaktown.com
Updated:
2017-05-01 05:12:47
HP recently offered a new option to purchasers of the company's workstation products. The new HP Z Turbo offers content makers a chance to increase data throughput performance while working on typical workstation data, engineering applications, and conten...
Bottom line The elephant on the first page of this article is the price of the HP Z Turbo. The 512GB model we tested today from HP costs $899; that's nearly twice the cost of a standard Samsung XP941 512GB that anyone can purchase online today. The XP941 isn't as ra...
93%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)