location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beats by Dr. Dre Check ‘Beats by Dr. Dre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Beats EP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML9C2ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462602822 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Beats by Dr. Dre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red Calls/Music Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural
  • - Microphone type: In-line
Warranty: One year limited warranty
Long product name Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music Red :
The long product name of Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Beats EP, 3.5mm, red
More>>>
Short summary description Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music Red:
This short summary of the Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music Red data-sheet is auto-generated and uses the product title and the first six key specs.

Beats by Dr. Dre Beats EP, Wired, Calls/Music, Headset, Red

Long summary description Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music Red:
This is an auto-generated long summary of Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music Red based on the first three specs of the first five spec groups.

Beats by Dr. Dre Beats EP. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2017-01-25 01:43:00
Uk has collected 7 expert reviews for Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music Red and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
digitalspy.co.uk
Updated:
2017-01-25 01:43:00
Hands up, who wants a pair of Beats headphones? OK, now keep it raised if you've got a spare £300 you can comfortably drop on a pair of headphones without checking your bank balance every day until pay day. Yeah, we thought so.Yes, they might make some of...
Bottom line © Digital SpyThe Beats EP are anything but cheap and cheerful. They're pleasingly affordable, yes, but back this up with some cool styling and solid if far from groundbreaking sounds. They're exactly what you'd want from a pair of headphones that sport th...
80%
Brand Image Product code Product Stock Price from
Beats by Dr. Dre

Beats by Dr. Dre Beats EP Headset Wired Head-band Calls/Music White
(show image)
ML9A2BE/A Beats EP 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple BeatsX Headset Wireless In-ear, Neck-band Bluetooth White
(show image)
MLYF2AE/A BeatsX 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Beats Solo3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Gold
(show image)
MR3Y2AE/A Beats Solo3 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Red
(show image)
MQD02AE/A Beats Studio3 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Blue
(show image)
MQCY2AE/A Beats Studio3 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth White
(show image)
MQ572AE/A Beats Studio3 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Black
(show image)
MQ562AE/A Beats Studio3 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Black
(show image)
MQ562BE/A Beats Studio3 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Red
(show image)
MQD02EE/A Beats Studio3 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Beats Studio3 Headset Wired & Wireless Head-band Micro-USB Bluetooth Blue
(show image)
MQCY2ZE/A Beats Studio3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)