DELL logo

DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136878
Info modified on:
14 Mar 2024, 19:15:18
Short summary description DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

DELL WD15, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, USB Type-A, 10,100,1000 Mbit/s, Black

Long summary description DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

DELL WD15. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Dell. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Cables included: DisplayPort, USB

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.