location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Audio Module Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Audio Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X8U72AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780108048 show
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 03:54:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Audio Module Black :
The long product name of HP Audio Module Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Audio Module
More>>>
HP Audio Module Black:
The official description of HP Audio Module Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert your HP Elite Slice into a speakerphone or a multimedia player with the HP Audio Module. Meetings, video, and music come to life with impeccable sound and clarity, custom-tuned in collaboration with audio experts at Bang & Olufsen.

Features

Pitch perfect
- Experience 360o immersive stereo sound and collaborate from across the room with bi-directional HP Noise Cancellation, a dual-microphone array with far-field 5-meter range, three speakers, and HP Audio Boost.

No cabling or screws required
- Snap the Module beneath your HP Elite Slice with a sturdy USB-type connection that provides a simple and clean solution with no messy cables.

Complete, compact collaboration
- Focus on your meeting instead of unsightly cables when you combine your HP Elite Slice with the HP Audio Module and the touch-enabled HP Collaboration Cover—each perfect piece designed to fit the other.

Lock it down
- Securing your solution is simpler than ever with an integrated universal lock slot that allows you to lock your Module and HP Elite Slice together with one cable lock.

Mix and match
- Create a unique solution for each of your employees when you use the HP Audio Module stacked with your HP Elite Slice and any of the other HP Elite Slice accessories.

Short summary description HP Audio Module Black:
This short summary of the HP Audio Module Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Audio Module, HP Elite Slice, HP Elite Slice for Meetings, Black, 24,5 mm, 165 mm, 165 mm, 404 g

Long summary description HP Audio Module Black:
This is an auto-generated long summary of HP Audio Module Black based on the first three specs of the first five spec groups.

HP Audio Module. Compatibility: HP Elite Slice, HP Elite Slice for Meetings. Product colour: Black. Width: 24,5 mm, Depth: 165 mm, Height: 165 mm. Compatible products: HP Elite Slice, HP Elite Slice for Meetings

Ports & interfaces
Bluetooth *
No
Apple Lightning docking connector *
No
Performance
Apple docking compatibility
Not supported
Compatibility
HP Elite Slice, HP Elite Slice for Meetings
Radio
FM radio *
No
Design
Product colour *
Black
Power
Built-in charger *
No
Weight & dimensions
Width
24,5 mm
Depth
165 mm
Height
165 mm
Weight
404 g
Other features
Compatible products
HP Elite Slice, HP Elite Slice for Meetings
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)