location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C27FG70FQU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C27FG70FQU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC27FG70FQU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088550176 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 311992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:06:24
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C27FG70FQU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68,6 cm (27") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 144 Hz 1 ms 350 cd/m² 3000:1
  • - AMD FreeSync
  • - 38 W
Long product name Samsung C27FG70FQU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung C27FG70FQU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", 1920 x 1080, 350 cd/m2, 1800R, HDMI, 55 kWh
More>>>
Samsung C27FG70FQU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
The official description of Samsung C27FG70FQU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The only curved monitor with super-fast 1ms response time
Applying Samsung’s advanced motion blur reduction technology to its superior VA panel, Samsung has succeeded in creating the industry’s first curved monitor with a super-fast response time of 1ms (MPRT) that lets you enjoy unprecedented gaming performance without motion blur across the entire screen.

144hz screen refresh rate for flawlessly smooth gaming
Experience flawlessly smooth gameplay with a screen refresh rate of up to 144Hz. You can also select 60Hz, 100Hz or 120Hz to optimise the refresh rate to your game and hardware specs.

Quantum dot technology for a wider range of more realistic colours
Quantum dot technology supports approximately sRGB 125% for a wider range of more accurate colours — especially dark reds and greens — that stay crisp and clear even in bright light. So in any application, from gaming to web browsing or document work, your content comes alive on the screen.

Every game looks its best with Pre-set Display Game Modes
Factory-calibrated multiple game modes instantly optimise black gamma levels, contrast ratios and sharpness for FPS, RTS, RPG and AOS genres, so you get to see every scene at its best whatever game you play.

Game-style OSD menu and Sound interactive LED Lighting adds to the fun
Bring some extra style to your gaming with the OSD dashboard menu designed to blend seamlessly into game interfaces and the audio-synched Arena Lighting that enhances gameplay with a dynamically pulsing lightshow.

Solid and ergonomic dual-hinged arm for precision screen positioning
The strong dual-hinge arm designed for the most demanding gaming gives you precise control over how you position the display panel — for the winning edge in any onscreen contest.

Best in class 3000:1 contrast ratio with minimal light leakage
Samsung’s advanced VA panel technology minimises light leakage across the entire screen and corners and delivers a 3000:1 contrast ratio for deep blacks and brilliant whites in even the darkest and brightest scenes.

Deeper immersion, greater viewing comfort
The industry-leading 1800R curved screen pulls you into the gaming experience unlike any other monitor. And with Eye Saver mode and Flicker Free technology reducing eye fatigue, you get to play harder and longer in greater comfort.

Perfectly smooth gameplay with AMD FreeSync
By dynamically synching the screen refresh rate with the image frame rate, AMD FreeSync minimises stutter and ensures perfectly smooth gameplay.

Short summary description Samsung C27FG70FQU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung C27FG70FQU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C27FG70FQU, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung C27FG70FQU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung C27FG70FQU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung C27FG70FQU. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Viewable size, horizontal
59,8 cm
Viewable size, vertical
33,6 cm
Display brightness (min)
250 cd/m²
Screen curvature
180 cm
3D
No
Quantum dot color technology
Yes
Factory-calibrated
Yes
Peak luminance ratio
91%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
14 cm
Ergonomics
Pivot
Yes
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-2 - 17°
LED indicators
Yes
Gaming UX on-screen display (OSD)
Yes
Custom key function
Yes
Sound interactive LED lighting
Yes
Black eQualizer function
Yes
Power
Power consumption (typical) *
38 W
Power consumption (max)
79 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
55 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI
Quick start guide
Yes
Power cable length
1,5 m
Weight & dimensions
Width (with stand)
621,2 mm
Depth (with stand)
386,4 mm
Height (with stand)
550,6 mm
Weight (with stand)
6,2 kg
Width (without stand)
621,2 mm
Depth (without stand)
91,7 mm
Height (without stand)
366,9 mm
Weight (without stand)
4,1 kg
Packaging data
Package width
728 mm
Package depth
449 mm
Package height
335 mm
Package weight
8,7 kg
User Guide on CD-ROM
Yes
Thin Client
Thin client installed
No
Other features
AC adapter included
Yes
Display
LED
Power consumption (DPMS)
0,5 W
TV tuner integrated
No
ECO mode
Yes
Picture mode
Custom, High Brightness, FPS, RTS, RPG, AOS, sRGB, Cinema
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 06:03:27
Uk has collected 21 expert reviews for Samsung C27FG70FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techradar.com
Updated:
2019-12-03 06:03:26
While most 27-inch gaming monitors are focused on increasing pixel density or stretching the aspect ratio, Samsung has thought differently with its Samsung CFG70 Series 27-inch curved gaming monitor.By skipping out on an Ultra HD resolution and sticking w...
Good High refresh rate coupled by low latency, Excellent color contrast, Flexible dual-hinge arm...
Bad Expensive for 1080p, Lacks latest ports, Base takes up too much space...
Bottom line Like the glory days of 16-bit Sonic the Hedgehog, the Samsung CFG70 is all about going fast. The refresh rates are high and the response times are low, giving competitive gamers everything they'll need to dominate the field at Blizzcon. The visual quality...
70%
gizmodo.com.au
Updated:
2019-12-03 06:03:26
With perhaps the most flexible stand of any gaming monitor on the market and a sleek design, Samsung's 27-inch curved CFG70 screen certainly stands out. For a first attempt at bringing quantum dot technology into the gaming monitor market, it's not a bad...
Bottom line There is an awful lot to like about the technology of the CFG70. The idea behind the hinge is great, even if it falls a little short in the execution. The quantum dot technology is an absolute winner, with a richness and level of detail in colours and bla...
0%
hungrygeeks.ph
Updated:
2019-12-03 06:03:26
A PC is defined based on the built and its accessories, that's why most PCs today that is designed for gaming are stuck into the perspective of just powerful and great for playing games. But for some, we need to mix both gaming and profession into one PC...
0%
liveatpc.com
Updated:
2019-12-03 06:03:26
The monitor also features a curved panel that is slight, but noticeable when playing content and watching them head on. The display also sits on a base that allows the panel to rotate 90 degrees, making the display into a portrait display. Long documents...
Bottom line Review] Samsung 27 CFG70 Curved Gaming Monitor: Curve your Q-Dot Q for unparalleled image Q-uality!Unlike others in the industry, the Quantum Dot technology truly brings out the colour in the images you have on screen. Not only the black is blacker, the...
80%
itwire.com
Updated:
2019-12-03 06:03:27
Samsung's new Quantum Dot, 1080p, curved 27” monitor sets new standards for computer monitors in colour, depth, detail, and responsiveness. It will challenge your preconceptions about how good a monitor can be.The imaginatively named C27FG70FQE is positio...
Bottom line A few will look at a 27” monitor at a suggested price of $849.95 and respond, “Tell them they are dreaming.” And if their reference is to consumer grade, 1080p, flat panel monitors starting from around $200, then you can understand that.But gaming and pro...
0%
itwire.com
Updated:
2019-12-03 06:03:27
Samsung Electronics Australia has announced its new 24 and 27” CFG70 series of Quantum Dot technology, curved gaming monitors that deliver greater colour accuracy, quality, speed and longevity.Combining the picture quality of Quantum Dots with the more im...
0%
Brand Image Product code Product Stock Price from
Samsung C27F390FHU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27F390FHU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27F390FHU C27F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27F591FDU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver, White Samsung C27F591FDU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver, White
(show image)
LC27F591FDU C27F591FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey
(show image)
LC32HG70QQU LC32HG70QQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C49HG90DMU LED display 124,5 cm (49") 3840 x 1080 pixels QLED Black Samsung C49HG90DMU LED display 124,5 cm (49") 3840 x 1080 pixels QLED Black
(show image)
LC49HG90DMU C49HG90DMU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27HG70QQU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Blue, Grey Samsung C27HG70QQU LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Blue, Grey
(show image)
LC27HG70QQU Curved Gaming Monitor LC27HG70 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27F581FDU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver Samsung C27F581FDU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Silver
(show image)
LC27F581FDU C27F581FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27E330H LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S27E330H LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27E330HSX S27E330H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LC27F396FHU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black Samsung LC27F396FHU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27F396FHU LC27F396FHU 0.00
(excl. VAT)
0 (incl. VAT)