location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC 4000 Corded Mouse, Black, USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JM-4000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112086380
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Nov 2021
Product end of life date
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reliable corded mouse with 6 buttons
  • - The all-round 360° smooth surface ensures secure and stable mouse movements
  • - High-quality optical sensor and adjustable DPI resolution for two speeds
  • - Illumination color depends on the set resolution (1000 dpi = blue, 2000 dpi = red)
  • - High-speed motion detection at 60 ips
  • - Optimized for professional requirements where speed is a factor
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI :
The long product name of CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, Optical, 2000dpi, 1.8m, Black
More>>>
CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI:
The official description of CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CHERRY MC 4000 combines perfect handling with the highest precision and speed. Its all-round smooth surface makes it secure and stable on work surfaces. The high-quality sensor and the high-speed motion detection make it ideal for all types of professional applications – suitable for both left- and right-handed users.

Short summary description CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI:
This short summary of the CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MC 4000, Ambidextrous, Optical, USB Type-A, 2000 DPI, Black

Long summary description CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI:
This is an auto-generated long summary of CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI based on the first three specs of the first five spec groups.

CHERRY MC 4000. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:04:23
Uk has collected 12 expert reviews for CHERRY MC 4000 Corded Mouse, Black, USB and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
enostech.com
Updated:
2017-03-22 02:35:21
Today, we are taking a look at the Cherry MC 4000. Cherry are most well-known for their keyboards and more specifically, their Cherry MX switches which kicked off the whole mechanical keyboard era. For those who don't know, Mechanical Keyboards offer supe...
Bottom line the MC 4000 performed on par as what we would expect from a mouse of the price.DesignCherry went with a simple design for their MC 400 and it paid off for them. Not only could they keep costs down, they have also allowed the MC 4000 to be ambidextrous w...
0%
gadgetspeak.com
Updated:
2019-12-12 03:46:17
When I think of Cherry my mind thinks quality keyboards but then it is not that difficult to think of other peripherals that might be sold in the same way so when I was offered a mouse bearing the Cherry name I tested what it could offer.It is 12cm long 6...
0%
Brand Image Product code Product Stock Price from
CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI
(show image)
JM-0120-0 MC 3000 Corded Mouse, Pale Grey, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI
(show image)
JM-0120-2 MC 3000 Corded Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI
(show image)
JW-T0310 MW 2310 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI
(show image)
JW-T0210 MW 2110 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300-0 GENTIX CORDED MOUSE, Pale Grey, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI
(show image)
M-4230 FingerTIP ID M-4230 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY Gentix mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY Gentix mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300-2 GENTIX CORDED MOUSE, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY Gentix Illuminated mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY Gentix Illuminated mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300 GENTIX CORDED ILLUMINATED MOUSE, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)