location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Turbo Drive G2 512 GB M.2 PCI Express 3.0 TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Turbo Drive G2 TLC 512GB Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X8U75AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780846087 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 549519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 10:20:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Turbo Drive G2 512 GB M.2 PCI Express 3.0 TLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 512 GB M.2 PCI Express 3.0
  • - Read speed: 2600 MB/s
  • - Write speed: 1600 MB/s
  • - TLC
  • - Component for: PC
Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Turbo Drive G2 512 GB M.2 PCI Express 3.0 TLC :
The long product name of HP Turbo Drive G2 512 GB M.2 PCI Express 3.0 TLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Turbo Drive G2 TLC 512GB Drive
More>>>
HP Turbo Drive G2 512 GB M.2 PCI Express 3.0 TLC:
The official description of HP Turbo Drive G2 512 GB M.2 PCI Express 3.0 TLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce boot up, calculation, and graphics response times and revolutionize how your HP Business Desktop handles large files with the HP Turbo Drive G2 TLC 512GB Drive, a remarkably affordable and innovative PCIe-based NVMe memory SSD storage solution.

Short summary description HP Turbo Drive G2 512 GB M.2 PCI Express 3.0 TLC:
This short summary of the HP Turbo Drive G2 512 GB M.2 PCI Express 3.0 TLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Turbo Drive G2, 512 GB, M.2, 2600 MB/s

Long summary description HP Turbo Drive G2 512 GB M.2 PCI Express 3.0 TLC:
This is an auto-generated long summary of HP Turbo Drive G2 512 GB M.2 PCI Express 3.0 TLC based on the first three specs of the first five spec groups.

HP Turbo Drive G2. SSD capacity: 512 GB, SSD form factor: M.2, Read speed: 2600 MB/s, Write speed: 1600 MB/s, Component for: PC

Features
SSD capacity *
512 GB
SSD form factor *
M.2
Interface *
PCI Express 3.0
Memory type *
TLC
Component for *
PC
Read speed
2600 MB/s
Write speed
1600 MB/s
Features
HP segment
Business
Weight & dimensions
Width
22 mm
Depth
80 mm
Height
3,73 mm
Weight
8 g
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Portugal 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United Arab Emirates 2 distributor(s)
United States 1 distributor(s)