location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise Flow 5000 s4 Sheet-fed scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise Flow 5000 s4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2755A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894865557 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 346097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2023
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet Enterprise Flow 5000 s4 Sheet-fed scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A4
  • - Maximum scan size: 216 x 3100 mm Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: AC
Warranty: One-year bench commercial warranty whole unit replacement, phone and Web support included. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP service and support options in your region.
Long product name HP Scanjet Enterprise Flow 5000 s4 Sheet-fed scanner 600 x 600 DPI A4 White :
The long product name of HP Scanjet Enterprise Flow 5000 s4 Sheet-fed scanner 600 x 600 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ScanJet Enterprise Flow 5000 s4 Sheet-feed Scanner
More>>>
HP Scanjet Enterprise Flow 5000 s4 Sheet-fed scanner 600 x 600 DPI A4 White:
The official description of HP Scanjet Enterprise Flow 5000 s4 Sheet-fed scanner 600 x 600 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give your office powerful scan speed and accuracy. Built-in software and an 80-page automatic document feeder help you save time. Scan at up to 50 ppm/100 ipm. Recommended for 6,000 pages per day.

Features

Fast, smooth scanning—even unattended
- Capture entire documents with one-pass duplex scanning up to 100 ipm
- Free up space for work. This HP ScanJet is small and slim—a modern design perfect for the desktop.
- Capture a wide range of documents—even stacks of mixed media sizes and types—with HP EveryPage.
- Load up to 80 pages into the automatic document feeder for fast, unattended scanning.

Peak workflow performance. Smarter scanning.
- Identify new devices and gain insight into scanning with HP Web Jetadmin remote discovery and monitoring.
- Simplify the way you scan A3-size documents—no need for a carrier sheet.
- Scan images directly into applications with included and full-featured TWAIN and ISIS®.
- Easily transfer scans into editable text, encrypted PDF files, and more file types, using built-in OCR.

Professional-grade scanning that helps save time
- Save time and simplify complex scan jobs with HP Smart Document Scan Software.
- Create one-button scan settings for recurring tasks, and make selections using the LCD control panel.
- Scan directly to mobile devices with the HP JetAdvantage Capture App, and then edit and save files.
- Capture and organize documents, business cards, and other file types with feature-rich software.

Short summary description HP Scanjet Enterprise Flow 5000 s4 Sheet-fed scanner 600 x 600 DPI A4 White:
This short summary of the HP Scanjet Enterprise Flow 5000 s4 Sheet-fed scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Enterprise Flow 5000 s4, 216 x 3100 mm, 600 x 600 DPI, 24 bit, 24 bit, 50 ppm, 50 ppm

Long summary description HP Scanjet Enterprise Flow 5000 s4 Sheet-fed scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of HP Scanjet Enterprise Flow 5000 s4 Sheet-fed scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

HP Scanjet Enterprise Flow 5000 s4. Maximum scan size: 216 x 3100 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: White, Display: LCD. Sensor type: CMOS CIS, Daily duty cycle (max): 6000 pages, Scan file formats: BMP, JPG, PDF, PNG, RTF, TIFF, TXT, XLS, XML, XPS. Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8, ISO B-series sizes (B0...B9): B5

Scanning
Maximum scan size *
216 x 3100 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
50 ppm
ADF scan speed (colour, A4)
50 ppm
Design
Scanner type *
Sheet-fed scanner
Product colour *
White
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CMOS CIS
Scan file formats
BMP, JPG, PDF, PNG, RTF, TIFF, TXT, XLS, XML, XPS
Daily duty cycle (max) *
6000 pages
Input capacity
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Ports & interfaces
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (off)
0,1 W
AC input frequency
50 - 60 Hz
Input voltage
90-264 V
Packaging data
Package width
397 mm
Package depth
248 mm
Package height
303 mm
Package weight
5,4 kg
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
No
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Weight & dimensions
Width
310 mm
Depth
198 mm
Height
190 mm
Weight
3,8 kg
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:19:28
Uk has collected 1 expert review for HP Scanjet Enterprise Flow 5000 s4 Sheet-fed scanner 600 x 600 DPI A4 White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)